EN
  • EN
  • DE

PI7C9X2G304SLBFDEX

Part No PI7C9X2G304SLBFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine®
Package Tape & Reel
Product Status Active
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP Exposed Pad
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9X2
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655015-PI7C9X2G304SLBFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SLBFDEX CAD Model

Description

Overview of PI7C9X2G304SLBFDEX

The PI7C9X2G304SLBFDEX is a high-performance, PCIe packet switch designed by Diodes Incorporated to meet the demands of modern data communication systems. It is engineered to provide an efficient and flexible solution for expanding PCIe connections in a variety of applications, including data centers, servers, storage devices, and embedded systems.

Key Features

  • PCI Express Base Specification: The product is compliant with the PCI Express Base Specification, ensuring broad compatibility with a wide range of PCIe devices.
  • Port Configuration: This switch features multiple configurable ports that can be tailored to specific system requirements, providing versatility in system design.
  • High Bandwidth: It offers high-bandwidth interconnects that are capable of supporting the intensive data transfer rates required in modern computing environments.
  • Advanced Power Management: With sophisticated power management capabilities, the PI7C9X2G304SLBFDEX is designed to optimize power consumption, making it suitable for energy-efficient systems.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data flows are prioritized, maintaining performance and reliability in multi-user and multi-application scenarios.

Applications

The versatility of the PI7C9X2G304SLBFDEX allows it to be used in a range of applications, including:

  • Data Center Infrastructure
  • High-Performance Computing
  • Networking Equipment
  • Storage Systems
  • Embedded Systems

Product Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability. The PI7C9X2G304SLBFDEX is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Additionally, Diodes Incorporated provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for system designers and engineers.

In summary, the PI7C9X2G304SLBFDEX from Diodes Incorporated represents a state-of-the-art solution for expanding PCIe connectivity, offering performance, flexibility, and reliability for a wide array of computing and networking applications.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0545 $51.9265
40+ $2.5063 $100.2520
62+ $2.4280 $150.5360
86+ $2.3497 $202.0742
111+ $2.2713 $252.1143
148+ $2.0364 $301.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess