EN
  • EN
  • DE

PI7C9X2G1224GPBHSBE

Part No PI7C9X2G1224GPBHSBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 324HSBGA / Packet Switch, 12-Port/24-Lane Interface 324-HSBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tray
Applications Packet Switch, 12-Port/24-Lane
Interface PCI Express
Package / Case 324-BGA
Supplier Device Package 324-HSBGA (19x19)
Mounting SMD (SMT)
Base Product Number PI7C9X2
Other Names 31-PI7C9X2G1224GPBHSBEDKRINACTIVE,31-PI7C9X2G1224GPBHSBECT,31-PI7C9X2G1224GPBHSBECTINACTIVE,PI7C9X2G1224GPBHSBE,31-PI7C9X2G1224GPBHSBEDKR,31-PI7C9X2G1224GPBHSBE
Standard Package 84
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260918-PI7C9X2G1224GPBHSBE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G1224GPBHSBE CAD Model

Description

Product Overview: PI7C9X2G1224GPBHSBE from Diodes Incorporated

The PI7C9X2G1224GPBHSBE is a high-performance, PCIe 2.0 packet switch designed by Diodes Incorporated to cater to the latest demands in data communication and processing. This advanced switch is engineered to provide an efficient and flexible solution for expanding PCIe ports on a motherboard, enabling the connection of multiple devices without compromising on speed or bandwidth.

Key Features and Benefits

  • PCIe 2.0 Compliance: The product is fully compliant with PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • 12 Lanes and 24 Ports: With 12 lanes and 24 ports, this switch provides ample connectivity options for systems requiring multiple I/O expansions.
  • High Bandwidth: The switch supports a total bandwidth of up to 5GT/s per lane, translating into high-speed data transfers and reduced latency for connected devices.
  • Advanced Power Management: Featuring advanced power management capabilities, the PI7C9X2G1224GPBHSBE helps to reduce power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Hot-Plug Support: The inclusion of hot-plug support allows for seamless addition or removal of devices without needing to power down the system, enhancing the flexibility and maintenance of the setup.
  • Quality of Service (QoS): Integrated Quality of Service features ensure that critical data streams are prioritized, maintaining the integrity and performance of data-sensitive applications.
  • Port Configuration Flexibility: The switch provides flexible port configuration options, enabling the user to tailor the setup to specific requirements and optimize the system's performance.

Applications

The PI7C9X2G1224GPBHSBE is ideal for a variety of applications, including but not limited to:

  • Data Centers
  • Server and Workstation Systems
  • Networking Equipment
  • Storage Solutions
  • Embedded Systems

As a product of Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, the PI7C9X2G1224GPBHSBE represents a reliable and cost-effective solution for expanding PCIe capabilities in advanced computing systems.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess