EN
  • EN
  • DE

PI7C9X20508GPBNDE

Part No PI7C9X20508GPBNDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Packet Switch, 5-Port/5-Lane
Case / Package 256-PBGA (17x17)
Mounting Surface Mount
Win Source Part Number 061644-PI7C9X20508GPBNDE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian PI7C9X20508GPBNDE CAD Model

Description

Diodes Incorporated PI7C9X20508GPBNDE Overview

The PI7C9X20508GPBNDE is a high-performance, feature-rich PCIe packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of data-intensive applications. This advanced switch is an ideal solution for expanding the number of PCIe ports in systems, enabling designers to create more flexible and scalable architectures for a wide range of computing and communications platforms.

Key Features and Benefits

  • PCIe Gen2 Compliant: The PI7C9X20508GPBNDE is fully compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with the latest PCIe Gen2 devices and systems for a seamless integration experience.
  • 8-Lane, 5-Port Configuration: This switch provides five downstream ports for PCIe expansion, with an 8-lane (x8) configuration that offers ample bandwidth for high-throughput applications.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer reduces the need for additional components, simplifying the design and reducing the overall bill of materials.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C9X20508GPBNDE minimizes power consumption, making it suitable for energy-sensitive applications.
  • Advanced Error Reporting: The switch supports advanced error reporting mechanisms to ensure reliable data transfers and system operation, enhancing overall system integrity.
  • Hot-Plug and Surprise-Plug Support: It features support for hot-plug and surprise-plug events, enabling dynamic reconfiguration of PCIe systems without the need for system restarts.

Applications

The versatility of the PI7C9X20508GPBNDE makes it an excellent choice for a wide array of applications, including:

  • Servers and Workstations
  • Embedded Systems
  • Data Centers
  • Networking Equipment
  • Storage Systems
  • Telecommunications Infrastructure

With its robust feature set and compliance with PCIe Gen2 standards, the PI7C9X20508GPBNDE from Diodes Incorporated stands out as a superior solution for system designers looking to enhance their products with increased connectivity, reliability, and performance.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess