EN
  • EN
  • DE

PI7C9X113SLFDEX

Part No PI7C9X113SLFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3.3V
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9X113
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930518-PI7C9X113SLFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X113SLFDEX CAD Model

Description

The PI7C9X113SLFDEX from Diodes Incorporated is a high-performance, PCIe-to-PCI bridge chip designed for a variety of applications that require bridging between PCI Express (PCIe) and legacy PCI bus interfaces. This bridge chip is an ideal solution for extending the life of PCI-based devices and ensuring compatibility with newer PCIe-based systems.

Key Features

  • PCI Express Interface: Compliant with PCI Express Base Specification, Revision 2.1, the PI7C9X113SLFDEX offers a single-lane (x1) PCI Express interface, providing a reliable connection with data transfer rates that support the demands of most PCI applications.
  • PCI Interface: The chip supports a 32-bit, 33MHz PCI interface and is compliant with the PCI Local Bus Specification, Revision 3.0. This ensures compatibility with a wide range of legacy PCI devices.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C9X113SLFDEX features low power consumption, making it suitable for energy-sensitive applications.
  • Advanced Bridging Capabilities: The bridge chip includes advanced features such as a primary PCI Express port and a secondary PCI interface, providing seamless communication between the two bus standards.
  • High Reliability: Diodes Incorporated is known for producing robust and reliable components. The PI7C9X113SLFDEX is designed to meet the high reliability standards required for industrial and commercial applications.

Applications

The PI7C9X113SLFDEX is suited for a range of applications, including industrial control, embedded systems, data acquisition, and test equipment. It can also be used in servers, workstations, and desktops that require legacy PCI device support.

Package and Availability

This bridge chip is available in a 128-pin PQFP (Plastic Quad Flat Pack) package, ensuring ease of integration into system designs. The PI7C9X113SLFDEX is part of Diodes Incorporated's extensive portfolio of interface products and is available through their distribution network.

With its blend of modern PCIe interface and support for legacy PCI devices, the PI7C9X113SLFDEX is a versatile solution that bridges the gap between old and new technologies, providing system designers with a tool to extend the usability of existing PCI devices within new computing environments.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess