EN
  • EN
  • DE

PI7C7300ANAE

Part No PI7C7300ANAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 3PORT 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Operating Supply Voltage 3 V ~ 3.6 V
Package 272-BBGA
Manufacturer Package 272-PBGA (27x27)
Mounting SMD
Win Source Part Number 791854-PI7C7300ANAE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name PI7C7300A
Introduction Date September 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI7C7300ANAE CAD Model

Description

The PI7C7300ANAE is a high-performance, 3-port PCI-to-PCI bridge chip from Diodes Incorporated. It is designed to expand the number of PCI slots in a system, enabling the connection of more PCI devices. This component is particularly useful in embedded systems, servers, communications, and industrial PC applications where additional PCI expansion is required.

Key Features

  • PCI Specification: Compliant with PCI Local Bus Specification, Revision 2.3, the PI7C7300ANAE ensures compatibility with a wide range of PCI devices and systems.
  • Port Configuration: Features three PCI ports with a primary (upstream) port and two secondary (downstream) ports, facilitating efficient bridging and flexible system expansion.
  • Data Transfer Rates: Supports 32-bit data transfers at 33/66 MHz, enabling high-speed data movement between connected devices.
  • Voltage Operation: Operates at a single 3.3V power supply, which is suitable for low-power applications and helps to reduce overall system power consumption.
  • Advanced Features: Includes advanced features such as primary and secondary bus mastering, programmable secondary bus latency timers, and fast back-to-back transactions.
  • Package Type: Available in a 160-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The PI7C7300ANAE is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Server and Workstation PCI Expansion
  • Communications Infrastructure
  • Industrial Automation
  • Network Routers and Switches

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C7300ANAE is no exception. It is manufactured to meet the highest industry standards, ensuring stable and reliable performance across its operational lifespan.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7426 $91.4852
4+ $37.5329 $150.1316
5+ $36.3606 $181.8030
7+ $35.1871 $246.3097
9+ $34.0148 $306.1332
12+ $30.4955 $365.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess