EN
  • EN
  • DE

PI74FCT273TSE

Part No PI74FCT273TSE
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer Diodes Incorporated
Series 74FCT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74FCT273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930510-PI74FCT273TSE
Ultra Librarian 3D Model Ultra Librarian PI74FCT273TSE CAD Model

Description

Product Overview: PI74FCT273TSE by Diodes Incorporated

The PI74FCT273TSE is a high-performance, octal D-type flip-flop with clear, manufactured by Diodes Incorporated. This integrated circuit is designed to offer a combination of high-speed operation, robustness, and reliability, making it suitable for a wide range of applications in digital systems. With its advanced features, the PI74FCT273TSE is an ideal choice for edge-triggered data storage and transfer operations in computing and telecommunication systems.

Key Features

  • Logic Type: Octal D-type flip-flop ensures efficient data storage and transfer with eight flip-flops integrated in a single package.
  • Edge-Triggered Design: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization within digital circuits.
  • Clear Function: The clear function provides a direct, asynchronous reset of all flip-flops, ensuring that the system can be quickly initialized or reset as needed.
  • High-Speed Operation: Engineered for fast performance, the PI74FCT273TSE is capable of handling high clock frequencies, making it suitable for high-speed data processing and communication applications.
  • Low Power Consumption: The device is designed to operate with low power dissipation, which is crucial for energy-efficient designs and helps to minimize thermal issues.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the PI74FCT273TSE is resilient and can function reliably in various environmental conditions.

Applications

  • Computing systems
  • Data storage devices
  • Telecommunications
  • Industrial controls
  • Embedded systems

The PI74FCT273TSE from Diodes Incorporated is packaged in a surface-mount, 20-pin TSSOP (Thin Shrink Small Outline Package), which allows for high-density mounting on printed circuit boards. This package type is well-suited for modern, compact electronic assemblies where space is at a premium.

With its robust design and high-speed capabilities, the PI74FCT273TSE is a reliable component that provides designers with the performance and flexibility required for contemporary digital systems. Whether used in sophisticated computing environments or in rugged industrial applications, this flip-flop from Diodes Incorporated stands out for its quality and functional excellence.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess