Product Overview: PI74AVC164245LAAEX by Diodes Incorporated
The PI74AVC164245LAAEX is a high-performance, 16-bit bidirectional transceiver from Diodes Incorporated, designed to ensure seamless data transmission between two buses of different voltage levels. Crafted with cutting-edge technology, this transceiver is part of Diodes Incorporated's advanced AVC (Advanced Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation.
This versatile component is ideal for applications that require voltage level translation from 1.8V to 5.5V without the need for direction control, making it perfect for interfacing with a wide range of devices in mixed-voltage environments. The PI74AVC164245LAAEX is equipped with dual-supply voltage rails that allow for translation between different logic levels, ensuring compatibility with various microprocessors, microcontrollers, and other digital systems.
Key Features:
- 16-Bit Bidirectional Interface: Provides simultaneous two-way communication between data buses, enhancing data throughput and system efficiency.
- Advanced Voltage CMOS Technology: Delivers high-speed operation with significantly reduced power consumption.
- Wide Voltage Range: Supports a voltage range of 1.8V to 5.5V, enabling flexible interfacing with various logic levels.
- Bus-Hold Circuitry: Maintains the last active state during a power-down situation, ensuring data integrity.
- Flow-Through Architecture: Simplifies PCB layout with organized pinout, reducing signal skew and improving signal integrity.
- Output Enable (OE) Feature: Provides the ability to place the outputs in high-impedance mode, allowing for easier multiplexing and fewer bus conflicts.
The PI74AVC164245LAAEX transceiver is housed in a robust LAA package, ensuring long-term reliability and durability. It is also lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.
With its combination of high-speed performance, low power consumption, and versatile voltage level translation capabilities, the PI74AVC164245LAAEX is an excellent choice for designers looking to bridge different logic domains within automotive, computing, consumer electronics, and industrial applications.