EN
  • EN
  • DE

PI6ULS5V9517AZEEX

Part No PI6ULS5V9517AZEEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Channel
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name PI6ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6ULS5V9517AZEEXDKR, PI6ULS5V9517AZEEXDIDKR, PI6ULS5V9517AZEEXCT-ND, PI6ULS5V9517AZEEXTR-ND, PI6ULS5V9517AZEEXDICT, PI6ULS5V9517AZEEXDITR, PI6ULS5V9517AZEEXCT, PI6ULS5V9517AZEEXDKR-ND, PI6ULS5V9517AZEEXTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846613-PI6ULS5V9517AZEEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9517AZEEX CAD Model

Description

The PI6ULS5V9517AZEEX from Diodes Incorporated is a cutting-edge integrated circuit designed to meet the rigorous demands of modern electronic applications. This high-performance product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems.

Key Features

  • Interface Type: The PI6ULS5V9517AZEEX features a versatile interface that is compatible with a wide range of devices, ensuring seamless integration into various systems.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to minimize power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • High-Speed Operation: Engineered for high-speed performance, the PI6ULS5V9517AZEEX is capable of handling rapid signal processing, which is crucial for applications requiring quick data transfer and processing.
  • Robust Design: The product is built to withstand harsh conditions, ensuring reliability and longevity even in challenging environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the PI6ULS5V9517AZEEX makes it suitable for a broad range of applications, including:

  • Communication systems
  • Consumer electronics
  • Automotive technology
  • Industrial control units
  • Portable devices

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the PI6ULS5V9517AZEEX is no exception. Each unit is meticulously tested to ensure it meets the high standards of performance and reliability that customers expect from Diodes Incorporated.

Technical Support and Resources

Customers can access a wealth of technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the PI6ULS5V9517AZEEX into their projects.

Part Number: PI6ULS5V9517AZEEX

Manufacturer: Diodes Incorporated

You May Also Be Interested in

Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess