EN
  • EN
  • DE

PI6LC48S25ZBBIEX

Part No PI6LC48S25ZBBIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description HIFLEX ETHERNET NETWORK CLOCK GE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 725973-PI6LC48S25ZBBIEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6LC48S25ZBBIEX CAD Model

Description

Overview of PI6LC48S25ZBBIEX from Diodes Incorporated

The PI6LC48S25ZBBIEX is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive portfolio of timing and clock generation devices, which are widely used in a variety of electronic applications including computing, telecommunications, and consumer electronics.

Key Features

  • Precision Timing Control: The PI6LC48S25ZBBIEX provides precise clock timing solutions, ensuring synchronization and timing integrity in complex electronic systems.
  • Low Jitter Performance: Engineered to deliver low phase jitter, this device enhances the reliability and performance of high-speed digital systems.
  • Flexible Voltage Operation: It operates over a broad range of supply voltages, allowing for versatile use in different circuit configurations.
  • High-Frequency Support: The device is capable of supporting high-frequency clock signals, making it suitable for high-performance applications.
  • Robust Temperature Range: Designed to function across a wide temperature range, the PI6LC48S25ZBBIEX remains reliable under varying environmental conditions.

Applications

The PI6LC48S25ZBBIEX is ideal for use in applications requiring precise clock generation and distribution. It is particularly well-suited for:

  • High-speed data communication systems
  • Server and enterprise computing
  • Networking equipment such as switches and routers
  • Consumer electronics that demand accurate timing for audio/video synchronization

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI6LC48S25ZBBIEX is built to meet stringent industry standards, ensuring both quality and reliability for critical applications. With its robust design and proven performance, this product exemplifies Diodes Incorporated's dedication to excellence in semiconductor manufacturing.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the PI6LC48S25ZBBIEX, including detailed datasheets, application notes, and design resources. Customers can also benefit from Diodes Incorporated's global distribution network, ensuring product availability and prompt delivery.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7546 $62.0368
19+ $6.3628 $120.8932
29+ $6.1639 $178.7531
39+ $5.9651 $232.6389
51+ $5.7662 $294.0762
68+ $5.1698 $351.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess