EN
  • EN
  • DE

PI6LC48P0201LIE

Part No PI6LC48P0201LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC FREQ SYNTHESIZER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet Clock Generator IC 170MHz Output 20-TSSOP
Manufacturer Diodes Incorporated
Series HiFlex™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889262-PI6LC48P0201LIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0201LIE CAD Model

Description

Introducing the PI6LC48P0201LIE from Diodes Incorporated

The PI6LC48P0201LIE is a state-of-the-art clock generator solution designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This innovative component is engineered to deliver precision timing solutions, making it an ideal choice for a wide range of applications in modern electronics.

At the heart of the PI6LC48P0201LIE lies an advanced phase-locked loop (PLL) technology that ensures stable and accurate clock signals. This technology is crucial for synchronizing various digital circuits, providing the consistency needed for optimal system performance. With its ability to generate multiple output frequencies, this clock generator is incredibly versatile and can be used in numerous applications such as high-speed data communication, consumer electronics, and industrial systems.

The device boasts a low-jitter performance, which is essential for maintaining signal integrity in high-speed communication systems. This low jitter translates to reduced data errors and improved reliability, making the PI6LC48P0201LIE an excellent choice for critical applications where precision is paramount.

Featuring a compact, surface-mount LIE package, the PI6LC48P0201LIE is designed for easy integration into a variety of circuit boards. Its small footprint allows for efficient use of PCB space, which is particularly beneficial for space-constrained applications. Furthermore, the device operates over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

For ease of use, the PI6LC48P0201LIE includes programmable features that allow designers to customize the output frequency settings to meet specific application requirements. This level of customization provides flexibility and can significantly reduce time-to-market for new products.

In summary, the PI6LC48P0201LIE from Diodes Incorporated represents a blend of advanced technology, versatility, and reliability. Its precision clock generation capabilities make it an indispensable component for designers seeking to enhance the performance and stability of their electronic systems.

For detailed technical specifications and application support, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9219 $57.6570
65+ $1.5770 $102.5050
100+ $1.5277 $152.7700
140+ $1.4784 $206.9760
175+ $1.4291 $250.0925
235+ $1.2813 $301.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess