EN
  • EN
  • DE

PI6LC4872-01ZDIE

Part No PI6LC4872-01ZDIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Ethernet, Fibre Channel IC 156.25MHz 1 Output 40-TQFN (6x6)
Manufacturer Diodes Incorporated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name PI6LC4872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889259-PI6LC4872-01ZDIE
Ultra Librarian 3D Model Ultra Librarian PI6LC4872-01ZDIE CAD Model

Description

Product Overview: PI6LC4872-01ZDIE from Diodes Incorporated

The PI6LC4872-01ZDIE is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's advanced electronic systems. This integrated circuit (IC) is a part of Diodes Incorporated's extensive range of clock management solutions, tailored to provide reliable and efficient timing control for a variety of applications.

Key Features

  • Low Skew: The PI6LC4872-01ZDIE boasts an extremely low skew rate, which is critical for maintaining the integrity of the clock signal throughout the distribution network.
  • Multiple Outputs: It features multiple outputs that enable it to drive several loads simultaneously, making it an ideal choice for complex systems requiring synchronized clocking.
  • High Frequency Operation: With the capability to support high-frequency operation, this clock buffer is suitable for high-speed digital systems, ensuring minimal signal degradation over extended distances.
  • Advanced Technology: Utilizing advanced semiconductor technology, the PI6LC4872-01ZDIE offers superior performance and reliability, ensuring stable operation under varying conditions.
  • Power Efficiency: It is designed with power efficiency in mind, helping to reduce the overall power consumption of the system and thereby extending the life of battery-powered devices.
  • Small Footprint: The compact size of the PI6LC4872-01ZDIE makes it suitable for space-constrained applications, without compromising on functionality or performance.

Applications

The PI6LC4872-01ZDIE is versatile and can be used across a wide range of applications, including:

  • Networking equipment such as routers, switches, and hubs.
  • Data communication infrastructure.
  • High-speed computer servers and workstations.
  • Telecommunications systems.
  • Consumer electronics.
  • Industrial control systems.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI6LC4872-01ZDIE is no exception. It is manufactured with the highest standards of quality and reliability, ensuring that it meets the requirements of even the most demanding applications. With its robust design and long operational life, this clock buffer represents a reliable solution for system designers looking to optimize their clock distribution networks.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1942 $91.1942
2+ $88.3448 $176.6896
3+ $85.4943 $256.4829
4+ $82.6449 $330.5796
5+ $74.0956 $370.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess