EN
  • EN
  • DE

PI6CUA878NFEX

Part No PI6CUA878NFEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER DDR2 52VFBGA / Clock Generator 125MHz to 410MHz-IN 410MHz-OUT 52-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Frequency - Max 410MHz
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-VFBGA
Manufacturer Package 52-VFBGA (4.5x7)
Win Source Part Number 791835-PI6CUA878NFEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI6CUA878
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6CUA878NFEX CAD Model

Description

Diodes Incorporated PI6CUA878NFEX Overview

The PI6CUA878NFEX is a high-performance clock buffer from Diodes Incorporated, designed to meet the stringent demands of modern computing and networking applications. This device is engineered to provide precise clock distribution and signal integrity enhancement for systems requiring multiple clock outputs with low skew and jitter characteristics.

Key Features

  • Multiple Outputs: The PI6CUA878NFEX features multiple low-skew, low-jitter clock outputs, ensuring synchronized timing across various components within a system.
  • Low Power Consumption: Designed with power efficiency in mind, this clock buffer reduces the overall power consumption of the system, making it ideal for energy-sensitive applications.
  • High Frequency Support: It supports a wide range of frequencies, providing flexibility for use in different system architectures and speed requirements.
  • Advanced Packaging: The device is housed in a robust package that ensures durability and reliability, even in harsh operating conditions.
  • Easy Integration: With its standard footprint, the PI6CUA878NFEX can be easily integrated into existing designs without the need for significant layout changes.

Applications

The PI6CUA878NFEX is suitable for a variety of applications, including but not limited to:

  • High-speed computing systems
  • Data center servers
  • Networking equipment such as routers and switches
  • Storage area networks
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CUA878NFEX is no exception. It undergoes rigorous testing and validation to ensure it meets the high standards expected by the industry. Users can trust in the reliability and performance of this clock buffer to maintain system stability and integrity.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Diodes Incorporated. The datasheet contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper implementation of the PI6CUA878NFEX in their projects.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess