The PI6CEQ20200LIEX is a cutting-edge solution from Diodes Incorporated, designed to meet the high-speed signal requirements of modern-day electronics. This high-performance product is part of Diodes Incorporated's extensive range of signal conditioning solutions, which are renowned for their reliability and efficiency.
Key Features
- High-Speed Performance: The PI6CEQ20200LIEX is capable of handling extremely high data rates, making it ideal for applications that require rapid data transfer and processing.
- Signal Integrity: This product is engineered to ensure clean signal transmission, minimizing signal degradation and improving overall performance.
- Low Power Consumption: Despite its high-speed capabilities, the PI6CEQ20200LIEX is designed to be energy-efficient, helping to reduce power consumption in electronic systems.
- Compact Design: The small footprint of the device allows for easy integration into various applications without compromising space.
- Wide Range of Applications: Suitable for use in data centers, networking equipment, and high-performance computing systems, among others.
Product Specifications
| Parameter |
Value |
| Data Rate |
Up to 20 Gbps |
| Power Supply Voltage |
3.3V ±0.3V |
| Operating Temperature Range |
-40°C to 85°C |
| Package |
QFN |
| Standards Compliance |
PCIe, SATA, USB, and others |
Applications
The PI6CEQ20200LIEX is versatile and can be used in a variety of applications. It is particularly well-suited for high-speed data communications in:
- Server and Storage Systems
- Networking Equipment
- Telecommunications Infrastructure
- High-performance Computing
With its robust set of features and specifications, the PI6CEQ20200LIEX from Diodes Incorporated is a top-tier choice for designers and engineers looking to enhance the performance and efficiency of their high-speed digital systems.