EN
  • EN
  • DE

PI6CB33202ZDIEX

Part No PI6CB33202ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER,V-QFN4040-24,T&R,3. / Clock Fanout Buffer (Distribution) IC 1:2 133.33 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS
Output HCSL
Frequency - Max 133.33 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI6CB33202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI6CB33202ZDIEXDKR,31-PI6CB33202ZDIEXTR,31-PI6CB33202ZDIEXCT
Standard Package 3,500
Win Source Part Number 1316579-PI6CB33202ZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6CB33202ZDIEX CAD Model

Description

Introducing the PI6CB33202ZDIEX from Diodes Incorporated

The PI6CB33202ZDIEX is a state-of-the-art clock buffer designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced clock buffer is engineered to meet the stringent requirements of modern electronics, providing reliable and precise clock distribution for a variety of applications.

At the heart of the PI6CB33202ZDIEX lies its exceptional performance characteristics. It features a low-jitter, low-skew clock distribution path which is crucial for maintaining signal integrity in high-speed digital systems. The device supports a wide range of output clock frequencies, making it highly versatile and suitable for various applications including servers, workstations, storage systems, and high-performance computing platforms.

With its 1.8V to 3.3V operation voltage range, the PI6CB33202ZDIEX is designed to be compatible with a broad spectrum of digital ICs and can seamlessly integrate into different system architectures. Its power-saving features include an advanced power-down mode that significantly reduces power consumption when the device is not in active use, contributing to the energy efficiency of the overall system.

The PI6CB33202ZDIEX comes in a compact, surface-mount package that is optimized for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to minimize board space without sacrificing quality.

Key features of the PI6CB33202ZDIEX include:

  • Low jitter and skew for high-quality clock signal distribution
  • Support for a wide range of output frequencies
  • Flexible voltage operation (1.8V to 3.3V)
  • Power-down feature for energy savings
  • Compact surface-mount package for space-saving designs

Overall, the PI6CB33202ZDIEX from Diodes Incorporated represents a robust and versatile solution for clock buffering needs in high-performance electronic systems. Its combination of low power consumption, high-frequency support, and compact packaging make it an ideal choice for engineers and designers who require a reliable clock distribution component.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7830 $53.4900
70+ $1.4630 $102.4100
110+ $1.4173 $155.9030
150+ $1.3716 $205.7400
190+ $1.3259 $251.9210
255+ $1.1887 $303.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess