EN
  • EN
  • DE

PI6C5921512ZDIEX

Part No PI6C5921512ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER W-QFN6060-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name PI6C5921512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C5921512ZDIEXDITR, PI6C5921512ZDIEXDICT, PI6C5921512ZDIEXDIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889248-PI6C5921512ZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6C5921512ZDIEX CAD Model

Description

Introducing the PI6C5921512ZDIEX from Diodes Incorporated

The PI6C5921512ZDIEX is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's advanced electronic systems. This clock buffer is part of Diodes Incorporated's broad portfolio of timing and clock management solutions, which are renowned for their reliability and performance.

At the heart of the PI6C5921512ZDIEX is its ability to distribute a clock signal to multiple destinations with minimal skew and signal degradation. This is crucial for maintaining the integrity of high-speed digital signals, ensuring that systems operate synchronously and reliably. The device features twelve outputs that can be used to drive multiple loads, making it an ideal choice for complex circuit designs that require precise timing control.

The PI6C5921512ZDIEX operates over a wide frequency range and is compatible with various signaling standards, providing designers with the flexibility to use it in different applications. Its low-jitter performance is essential for applications where timing accuracy is critical, such as high-speed data communications, server farms, and networking equipment.

With its advanced design, the PI6C5921512ZDIEX offers several key benefits:

  • Low Skew: Ensures synchronous operation by minimizing timing discrepancies between clock signals.
  • High-Frequency Operation: Supports high-frequency clock signals, enabling it to be used in high-speed applications.
  • Signal Integrity: Maintains the quality and stability of the clock signal over varying conditions, which is vital for system stability and performance.
  • Compatibility: Can be used with a variety of signaling standards, making it a versatile choice for many designs.
  • Robust Construction: Built to meet the rigorous standards of Diodes Incorporated, ensuring long-term reliability and performance.

The PI6C5921512ZDIEX is available in a compact package, making it suitable for space-constrained applications. Its design is optimized for low power consumption, which helps to reduce the overall energy footprint of the systems it is used in. Whether you are designing enterprise-level servers, sophisticated networking hardware, or high-performance computing platforms, the PI6C5921512ZDIEX is engineered to provide the precise timing solution you need.

For technical specifications, application support, and ordering information, visit the Diodes Incorporated website or contact their customer service team. The PI6C5921512ZDIEX is not just a component; it's a crucial building block for the high-speed, reliable operation of your electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9481 $59.7405
11+ $9.8036 $107.8396
16+ $9.4972 $151.9552
22+ $9.1908 $202.1976
29+ $8.8845 $257.6505
38+ $7.9654 $302.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess