EN
  • EN
  • DE

PI6C557-03BQE

Part No PI6C557-03BQE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Ethernet, PCI Express (PCIe) IC 200MHz Output 16-QSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name PI6C557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 97
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930502-PI6C557-03BQE
Ultra Librarian 3D Model Ultra Librarian PI6C557-03BQE CAD Model

Description

Introducing the PI6C557-03BQE Clock Buffer from Diodes Incorporated

The PI6C557-03BQE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to deliver exceptional clock distribution solutions for a wide range of applications. This device is part of the precision integrated circuits portfolio that Diodes Incorporated offers to meet the needs of modern electronic systems.

Key Features

  • Multiple Outputs: The PI6C557-03BQE features three pairs of differential outputs, which can be used to drive multiple devices, ensuring synchronized operation across your system.
  • Low Jitter and Skew: With its low jitter and output-to-output skew characteristics, this clock buffer minimizes timing errors, making it ideal for high-speed digital systems where timing precision is crucial.
  • Wide Frequency Range: It supports a broad range of frequencies, providing the flexibility to work with various clock speeds required by different devices.
  • Power Efficiency: Engineered for power-sensitive applications, the PI6C557-03BQE operates with a low supply voltage, reducing overall power consumption.
  • Industrial Temperature Range: This clock buffer is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Surface Mount Package: Packaged in a space-saving TSSOP, the PI6C557-03BQE is suitable for compact PCB layouts, making it an excellent choice for space-constrained applications.

Applications

The PI6C557-03BQE is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data storage systems and servers
  • Telecommunications infrastructure
  • High-performance computing and data centers
  • Industrial and automation systems

Quality and Support

Diodes Incorporated is committed to providing high-quality products and the PI6C557-03BQE is no exception. It is manufactured to the highest standards to ensure reliable operation and long service life. Additionally, Diodes Incorporated offers comprehensive technical support to assist with design-in and troubleshooting, ensuring that you can integrate the PI6C557-03BQE into your product with confidence.

For more information on the PI6C557-03BQE, including detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4596 $58.3840
100+ $1.1977 $119.7700
150+ $1.1602 $174.0300
210+ $1.1228 $235.7880
270+ $1.0854 $293.0580
360+ $0.9731 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess