EN
  • EN
  • DE

PI6C557-01BZHIEX

Part No PI6C557-01BZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description C CLOCK GENERATOR 16TQFN / Clock Generator 25MHz-IN 100MHz-OUT 16-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
PLL Yes
Main Purpose Ethernet, PCI Express (PCIe)
Input LVCMOS, LVTTL, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN-EP (3x3)
Win Source Part Number 791834-PI6C557-01BZHIEX
Popularity Medium
Supply and Demand Status Balance
Family Name PI6C557-01
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI6C557-01BZHIEX CAD Model

Description

Overview of PI6C557-01BZHIEX from Diodes Incorporated

The PI6C557-01BZHIEX is a high-performance clock buffer from Diodes Incorporated, designed to deliver exceptional timing solutions for a wide range of applications. This integrated circuit is part of the precision clock distribution family, which focuses on providing low-skew, low-jitter, and high-frequency outputs, ensuring reliable and consistent performance across various demanding environments.

Key Features

  • Multiple Outputs: The device comes with multiple buffered outputs, which allow for flexible clock distribution to various components within a system.
  • Low Skew: The PI6C557-01BZHIEX is engineered to offer extremely low output-to-output skew, minimizing timing discrepancies and enhancing system reliability.
  • Low Jitter: With its low phase jitter performance, this clock buffer ensures high-quality signal integrity, which is critical for high-speed communication and data transfer applications.
  • High Frequency: Capable of supporting high-frequency clock signals, the PI6C557-01BZHIEX is suitable for high-performance computing and networking systems.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it ideal for industrial and automotive applications where temperatures can vary significantly.
  • Advanced Packaging: The buffer comes in a compact, surface-mount package that is optimized for minimal footprint and ease of integration into various circuit designs.

Applications

The PI6C557-01BZHIEX is versatile and can be used in a variety of applications, including:

  • Server and workstation motherboards
  • Networking equipment such as routers, switches, and hubs
  • Telecommunication systems
  • Data storage and retrieval systems
  • High-speed data acquisition systems
  • Industrial control systems

With its robust feature set, the PI6C557-01BZHIEX from Diodes Incorporated stands out as a reliable choice for designers and engineers looking to optimize the clock distribution in their digital systems. Its commitment to precision and performance makes it an indispensable component in any timing-critical application.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0333 $51.5661
41+ $2.4888 $102.0408
63+ $2.4111 $151.8993
86+ $2.3333 $200.6638
111+ $2.2555 $250.3605
149+ $2.0222 $301.3078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess