EN
  • EN
  • DE

PI6C49X0206TLIEX

Part No PI6C49X0206TLIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1 TO 6 OUTPUT LVCMOS FANOUT BUFF / Low Skew, 1-To-6 LVCMOS / LVTTL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 250MHz
Supply Voltage (V) 1.425V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803028-PI6C49X0206TLIEX
Ultra Librarian 3D Model Ultra Librarian PI6C49X0206TLIEX CAD Model

Description

The PI6C49X0206TLIEX is a high-performance, low-jitter clock buffer from Diodes Incorporated that is designed to meet the stringent requirements of modern digital systems. It is part of the precision clock distribution family and is ideal for applications that require multiple copies of a clock signal to be distributed with minimal skew and jitter.

Key Features:

  • Low Skew: The device is engineered to ensure low-output skew, which is critical for maintaining the timing integrity of clock signals in high-speed digital systems.
  • Low Jitter: With its low-jitter characteristic, this clock buffer enhances system performance by reducing timing errors and increasing data integrity.
  • Multiple Outputs: The PI6C49X0206TLIEX provides multiple buffered copies of the input clock, enabling synchronized operation of multiple system components.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various applications.
  • Advanced Packaging: Housed in a compact TSSOP package, this clock buffer saves valuable board space and is suitable for high-density circuit designs.

Applications:

The PI6C49X0206TLIEX is well-suited for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-performance computing and server applications.
  • Data storage systems and RAID controllers.
  • Telecommunications infrastructure.
  • Industrial control systems.

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate proper integration into various systems.

In conclusion, the PI6C49X0206TLIEX clock buffer is a reliable and efficient solution for systems that demand precise clock signal distribution. Its low skew, low jitter, and multiple outputs make it an essential component for ensuring the timing accuracy and overall performance of sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4632 $59.1168
58+ $2.0212 $117.2296
89+ $1.9580 $174.2620
122+ $1.8948 $231.1656
158+ $1.8316 $289.3928
212+ $1.6422 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess