EN
  • EN
  • DE

PI6C4911505LIE

Part No PI6C4911505LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:5 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C4911505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889236-PI6C4911505LIE
Ultra Librarian 3D Model Ultra Librarian PI6C4911505LIE CAD Model

Description

PI6C4911505LIE by Diodes Incorporated

The PI6C4911505LIE is a high-performance clock buffer from Diodes Incorporated, designed to meet the demanding needs of modern electronic systems. This advanced clock buffer is part of Diodes Incorporated's broad portfolio of timing and clock management solutions, which are renowned for their reliability and performance.

With its precise timing capabilities, the PI6C4911505LIE is an ideal choice for applications requiring the distribution of a single clock input to multiple outputs. It boasts a low skew rate, ensuring that the timing remains consistent across all outputs, which is critical for maintaining system stability and performance.

Key Features:

  • Multiple Outputs: The PI6C4911505LIE features multiple outputs, which are essential for systems that require synchronized operation across various components.
  • Low Skew: The low skew characteristics of this clock buffer help reduce timing discrepancies between outputs, which is vital for high-speed digital systems.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • High Frequency Range: The device supports a wide frequency range, accommodating different clocking requirements for various applications.
  • Robust Packaging: Housed in a sturdy package, the PI6C4911505LIE is built to withstand the rigors of complex electronic environments and is compliant with industry-standard specifications.

The PI6C4911505LIE is designed to be easily integrated into a wide array of applications, ranging from data communications to consumer electronics, and from computing to industrial systems. Its versatility and high-quality performance make it an excellent choice for designers looking to enhance their system's clock distribution network.

Diodes Incorporated's commitment to quality ensures that the PI6C4911505LIE clock buffer is manufactured to the highest standards, providing designers with a reliable and efficient solution for their timing requirements. Whether you're dealing with critical data infrastructure or consumer electronics, the PI6C4911505LIE is engineered to deliver consistent performance and help maintain the integrity of your system's clock signal.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1930 $60.6670
45+ $2.6200 $117.9000
69+ $2.5382 $175.1358
95+ $2.4562 $233.3390
122+ $2.3744 $289.6768
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,038 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess