EN
  • EN
  • DE

PI6C20400SHEX

Part No PI6C20400SHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFF 1:4 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) IC 100MHz 1 Output 28-SSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PI6C20400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889213-PI6C20400SHEX
Ultra Librarian 3D Model Ultra Librarian PI6C20400SHEX CAD Model

Description

Product Overview: PI6C20400SHEX from Diodes Incorporated

The PI6C20400SHEX is a high-performance, low-power clock buffer from Diodes Incorporated. It is designed to meet the demanding requirements of today's high-speed digital systems. This clock buffer offers a wide frequency range and low jitter, making it an ideal solution for distributing high-speed clock signals in applications such as servers, workstations, storage systems, and telecommunications equipment.

Key Features

  • Multiple Outputs: The PI6C20400SHEX features six outputs, allowing it to distribute the clock signal to multiple destinations within a system. This capability is crucial for systems that require synchronized operation across various components.
  • Low Skew: Skew between outputs is minimized, ensuring that timing discrepancies are kept to a bare minimum. This is essential for maintaining data integrity and system stability in high-speed applications.
  • Wide Frequency Range: This clock buffer supports a broad range of frequencies, providing the flexibility to work with a variety of clock sources and system requirements.
  • Low Jitter: The device is engineered to produce very low phase jitter, which is critical for maintaining signal integrity and ensuring reliable data transfers at high speeds.
  • Advanced Power Management: The PI6C20400SHEX incorporates power-saving features that reduce power consumption when the device is idle, contributing to overall system energy efficiency.

Applications

The PI6C20400SHEX is suitable for a wide range of applications, including but not limited to:

  • High-speed computing platforms
  • Networking and telecommunications equipment
  • Data storage systems
  • Industrial automation systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C20400SHEX is no exception. It is manufactured with the highest standards to ensure consistent performance and reliability across various environmental conditions. Customers can trust this clock buffer to deliver exceptional performance and support the longevity of their digital systems.

For designers and engineers looking for a robust and reliable clock distribution solution, the PI6C20400SHEX offers an excellent blend of performance, power efficiency, and flexibility, making it a standout choice in its product category.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2727 $66.5454
4+ $27.3007 $109.2028
6+ $26.4476 $158.6856
8+ $25.5944 $204.7552
11+ $24.7413 $272.1543
14+ $22.1818 $310.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,977 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess