EN
  • EN
  • DE

PI5USB30216DXUAEX

Part No PI5USB30216DXUAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC PLUG IN DET TYPE C 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805829-PI5USB30216DXUAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB30216DXUAEX CAD Model

Description

Introducing the PI5USB30216DXUAEX USB Switch by Diodes Incorporated

The PI5USB30216DXUAEX, a premium offering from Diodes Incorporated, is a state-of-the-art USB 3.2 Gen 1 switch designed to cater to the evolving needs of high-speed data transfer and connectivity. This switch is particularly engineered to provide an efficient and reliable solution for applications requiring switching between USB 3.2 data lanes and high-speed differential signals.

At the heart of the PI5USB30216DXUAEX is its exceptional performance capabilities, which include a data rate of up to 5 Gbps, making it an ideal choice for applications that demand fast and seamless data transmission. This switch is designed with a dual 2:1 multiplexer/demultiplexer configuration, which allows for the flexible routing of differential signals, including two superspeed USB signals or four differential channels.

The compact and energy-efficient design of the PI5USB30216DXUAEX is encapsulated in a 20-pin TQFN (3.5mm x 4.5mm) package, ensuring that it occupies minimal real estate on a PCB while delivering maximum functionality. It operates over a wide temperature range and is characterized by low on-resistance and crosstalk, which are critical parameters for maintaining signal integrity in high-speed applications.

With its built-in ESD protection, the PI5USB30216DXUAEX safeguards the connected devices from electrostatic discharges, providing an additional layer of reliability. This feature is particularly important in consumer electronics, where USB ports are frequently accessed and are vulnerable to ESD events.

The versatility of the PI5USB30216DXUAEX extends to its compatibility with various applications, including desktop and laptop computers, docking stations, monitors, and many other peripherals that utilize USB interfaces. Its ability to switch seamlessly between high-speed signals makes it an invaluable component in the design of modern electronic devices that require robust and flexible USB connectivity solutions.

In summary, the PI5USB30216DXUAEX from Diodes Incorporated represents a significant advancement in USB switching technology, offering designers and engineers a high-performance, reliable, and versatile solution that meets the demands of today's high-speed data communication requirements.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4833 $51.9155
85+ $1.2171 $103.4535
130+ $1.1790 $153.2700
180+ $1.1410 $205.3800
230+ $1.1030 $253.6900
305+ $0.9889 $301.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess