EN
  • EN
  • DE

PI5C3306LE

Part No PI5C3306LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2-BIT BUS SWITCH 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 125101-PI5C3306LE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3306LE CAD Model

Description

Overview of PI5C3306LE from Diodes Incorporated

The PI5C3306LE is a high-performance, 2-channel, 2:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, crafted to deliver exceptional signal switching for your electronic designs. This component is part of the expansive range of switch ICs that Diodes Incorporated offers, known for their reliability and efficiency in various applications.

Key Features

  • Low On-Resistance: The PI5C3306LE features a low on-state resistance of typically 5Ω, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it versatile for use in a variety of systems.
  • High Bandwidth: With a bandwidth greater than 200MHz, this switch can handle high-speed data transmission without compromising signal integrity.
  • Quick Switching: The switch exhibits fast switching speeds, essential for applications requiring high-speed data processing and communication.
  • Low Power Consumption: Designed for energy efficiency, the PI5C3306LE maintains low power consumption, making it suitable for battery-powered devices.
  • 5V Tolerant: The control inputs are 5V tolerant, enabling interface with 5V systems without the need for level shifting, simplifying design and reducing component count.

Applications

The PI5C3306LE is ideal for a range of applications that demand efficient and reliable signal routing. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Servers and computer peripherals
  • Signal gating
  • Function switching in various consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI5C3306LE is manufactured with rigorous standards, ensuring that it meets the requirements for commercial and industrial temperature ranges. It is available in a space-saving SOT-363 package, which is RoHS compliant and suitable for automated assembly processes.

Whether you're designing a complex data center switch or a simple consumer electronic device, the PI5C3306LE offers the performance and reliability that engineers have come to expect from Diodes Incorporated.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9956 $65.9736
13+ $9.0229 $117.2977
20+ $8.7410 $174.8200
28+ $8.4581 $236.8268
36+ $8.1762 $294.3432
48+ $7.3308 $351.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess