EN
  • EN
  • DE

PI5C3257ZHDEX

Part No PI5C3257ZHDEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name PI5C3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5C3257ZHDEXDITR, PI5C3257ZHDEXDICT, PI5C3257ZHDEXDIDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930475-PI5C3257ZHDEX
Ultra Librarian 3D Model Ultra Librarian PI5C3257ZHDEX CAD Model

Description

The PI5C3257ZHDEX is a high-performance, 5V, 4-channel, 2:1 multiplexer/demultiplexer bus switch from Diodes Incorporated. This advanced switch is designed to provide high-speed switching with low on-resistance, making it an ideal solution for applications that require efficient data routing with minimal signal distortion.

Key Features

  • Low On-Resistance: The PI5C3257ZHDEX boasts an exceptionally low on-resistance, typically around 5 ohms, ensuring minimal signal loss and distortion during the switching process.
  • High Bandwidth: With a bandwidth greater than 500 MHz, this switch can handle high-speed signals with ease, making it suitable for the latest high-performance applications.
  • 5V Operation: Optimized for 5V supply voltage, the PI5C3257ZHDEX is compatible with a wide range of digital systems.
  • Low Power Consumption: The device is designed for low power consumption, which helps to reduce the overall power requirements of the system in which it is used.
  • Bi-Directional Switch: The switch can be used in either direction, providing flexibility in signal routing for multiplexing or demultiplexing applications.
  • Wide Operating Temperature Range: This switch operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The PI5C3257ZHDEX is versatile and can be used in a variety of applications, including:

  • Communication systems
  • Networking equipment
  • Data acquisition systems
  • Computer peripherals
  • Audio and video signal routing

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the PI5C3257ZHDEX is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring consistent performance and durability for the end user.

Product Availability

The PI5C3257ZHDEX is available in a compact, surface-mount package, making it suitable for use in space-constrained applications. It is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess