EN
  • EN
  • DE

PI5C3251QE

Part No PI5C3251QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8:1 MUX/DEMUX BUS SW 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 026735-PI5C3251QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3251QE CAD Model

Description

Diodes Incorporated PI5C3251QE: High-Speed CMOS Logic 8:1 Multiplexer/Demultiplexer Bus Switch

The PI5C3251QE is a high-performance CMOS product designed by Diodes Incorporated, catering to the demands of high-speed data transmission and precision in logic operations. This 8:1 multiplexer/demultiplexer bus switch is an integral component for modern electronic systems requiring efficient routing of digital signals.

Constructed with the latest CMOS technology, the PI5C3251QE offers a low On-Resistance, which ensures minimal signal distortion and power loss, making it an excellent choice for power-sensitive applications. The device operates as an 8:1 multiplexer or a 1:8 demultiplexer, providing versatility and adaptability to various circuit designs.

Key Features:

  • High-Speed Operation: The PI5C3251QE is capable of switching speeds that are compatible with high-frequency signal processing, making it suitable for telecommunications, computing, and high-speed data acquisition systems.
  • Low Power Consumption: With its CMOS low power dissipation, this device maintains system efficiency, reducing the overall energy requirements of the system it is integrated into.
  • Wide Operating Voltage Range: It features a wide operating voltage range from 4.5V to 5.5V, providing flexibility in different voltage environments and ensuring compatibility with standard logic levels.
  • 5Ω Switch Connection between Two Ports: The low On-Resistance allows for minimal signal loss and higher integrity for the data passing through the switch.
  • Minimal Propagation Delay: The device is designed to have a near-zero propagation delay, which is crucial for maintaining the timing of high-speed digital signals.
  • Pin and Function Compatible with 74FCT3251: This ensures easy replacement and integration into systems that previously used the 74FCT3251, without significant redesign.

Applications:

The PI5C3251QE is ideal for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment
  • Signal gating
  • Data acquisition systems
  • Computer peripherals
  • Server and telecom infrastructure

Overall, the PI5C3251QE from Diodes Incorporated stands out as a reliable and efficient solution for modern electronic systems that require high-speed data switching with minimal signal degradation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess