EN
  • EN
  • DE
  • IT

5962-8850301PA

Part No 5962-8850301PA
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Description MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin PDIP N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 125 °C
Max Output Current 1.5 A
Max Power Dissipation 640 mW
Max Supply Current 8 mA
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Outputs 2
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1039392-5962-8850301PA
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8850301PA CAD Model

Description

The 5962-8850301PA is a high-performance, precision analog microcircuit produced by Maxim Integrated, a renowned leader in the design, manufacturing, and supply of innovative analog and mixed-signal engineering solutions. This product is specifically designed to meet the rigorous standards of aerospace and military applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High Precision: The 5962-8850301PA offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Radiation Tolerance: Engineered for space and military use, this device is built to withstand significant levels of radiation without degradation of performance.
  • Wide Temperature Range: With an operating temperature range that typically spans from -55°C to +125°C, it can reliably function in extreme thermal conditions.
  • Durable Packaging: The component is encapsulated in a robust package that protects it against harsh environmental factors such as vibration and moisture.
  • Quality and Reliability: Maxim Integrated's commitment to high-quality standards is evident in the 5962-8850301PA, which is subjected to stringent testing protocols to ensure top performance.

Applications

The 5962-8850301PA is versatile and can be used across various high-reliability applications. Its precision and ruggedness make it suitable for:

  • Aerospace instrumentation and avionics
  • Military communication systems
  • Satellite and space exploration equipment
  • Navigation and guidance systems
  • Missile and defense technology

Technical Specifications

Maxim Integrated provides detailed technical specifications for the 5962-8850301PA to ensure engineers and designers can integrate the component effectively into their systems. Specifications typically include electrical characteristics, pin configurations, timing diagrams, and application notes. For precise details and advanced technical data, users should refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us
Conexant Systems
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
Fairchild/ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess