EN
  • EN
  • DE

PI5C16861AE+DLX

Part No PI5C16861AE+DLX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 5V WIDE TSSOP-48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI5C16861
Standard Package 1,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889191-PI5C16861AE+DLX
Ultra Librarian 3D Model Ultra Librarian PI5C16861AE+DLX CAD Model

Description

The PI5C16861AE+DLX is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide efficient, high-bandwidth switching for data paths in various electronic systems. Its primary application is in the facilitation of signal routing and isolation on data buses, which is critical for systems requiring high-speed data processing and communication.

Key Features

  • Low On-Resistance: The switch features a low on-state resistance, which minimizes signal distortion and ensures a high-quality signal pass-through, making it ideal for maintaining signal integrity in critical applications.
  • 5V Tolerant: Input and output ports are 5V tolerant, allowing for interfacing with mixed-voltage systems without risking damage to the device.
  • Quick Switching: Fast switch times enable rapid transition between circuits, which is essential for high-speed data operations and minimizes delay in signal routing.
  • Low Power Consumption: The device is designed for low power consumption, which helps to reduce overall system power requirements and enhances energy efficiency.
  • Wide Operating Temperature: The switch operates over a broad temperature range, making it suitable for use in various environments and applications.
  • High Bandwidth: The PI5C16861AE+DLX offers a high bandwidth, which is necessary for supporting the fast data rates required by modern digital systems.
  • Pin Compatible: It is pin compatible with similar devices, providing ease of design and flexibility in hardware updates or replacements.

Applications

The PI5C16861AE+DLX is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Communication systems and networking equipment
  • Servers and data centers
  • Signal routing in audio and video broadcasting equipment
  • Peripheral switching in computers and consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI5C16861AE+DLX is no exception. It is built to meet high industry standards, ensuring a reliable performance in even the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess