EN
  • EN
  • DE

PI5A3167CCEX

Part No PI5A3167CCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH CMOS SPST SC70-5 / Low Voltage SPST 0.8(ohm) Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 1.2Ohm
Single Supply Voltage (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 6ns, 7.5ns
-3db Bandwidth 200MHz
Charge Injection 35pC
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807774-PI5A3167CCEX
Ultra Librarian 3D Model Ultra Librarian PI5A3167CCEX CAD Model

Description

The PI5A3167CCEX from Diodes Incorporated is a high-performance, single-pole, double-throw (SPDT) analog switch that is designed to deliver a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of applications, including signal routing and data acquisition systems.

This versatile component features a wide operating voltage range from 1.65V to 5.5V, which allows it to be used in various circuits without the need for level shifting. Its low power consumption and on-resistance of typically 0.5Ω (max 0.85Ω) contribute to its efficiency and make it suitable for battery-powered devices.

The PI5A3167CCEX is characterized by its high bandwidth (>200 MHz), which ensures minimal signal distortion and supports high-speed data transmission. This, combined with its break-before-make switching action, prevents signal overlap and ensures clean, glitch-free transitions between signal paths.

Available in a compact 6-pin SOT-363 package, the PI5A3167CCEX provides a space-saving solution for designs where board real estate is at a premium. Its small form factor does not compromise its performance or reliability, which is backed by Diodes Incorporated's reputation for high-quality semiconductor products.

With its ESD protection of >2kV Human Body Model (HBM), the PI5A3167CCEX is robust and suitable for use in environments where electrostatic discharge may be a concern. This feature is particularly important in preserving the longevity and integrity of the device in various applications.

Applications for the PI5A3167CCEX are diverse and include audio and video signal routing, portable instrumentation, data acquisition systems, and communication devices. Its ability to operate over a broad temperature range (-40°C to +85°C) further enhances its suitability for use in both commercial and industrial environments.

In summary, the PI5A3167CCEX is a high-quality, reliable analog switch that offers designers flexibility, efficiency, and performance in a compact package. Whether for simple signal switching or more complex data routing, this component from Diodes Incorporated stands as a solid choice for your circuit design needs.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4741 $52.1510
260+ $0.3890 $101.1400
400+ $0.3769 $150.7600
550+ $0.3647 $200.5850
710+ $0.3526 $250.3460
950+ $0.3161 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess