EN
  • EN
  • DE

PI5A124TEX

Part No PI5A124TEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 15ns, 7ns
-3db Bandwidth 326MHz
Charge Injection 1.6pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 200pA (Typ)
Crosstalk -43dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 026730-PI5A124TEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5A124TEX CAD Model

Description

Introducing the PI5A124TEX from Diodes Incorporated

The PI5A124TEX is a cutting-edge analog switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This versatile component is part of Diodes Incorporated's extensive range of analog switches that are renowned for their reliability and performance.

The PI5A124TEX is a single-pole double-throw (SPDT) switch, which allows for the routing of analog or digital signals in applications that require high precision and minimal signal distortion. This switch is particularly well-suited for signal routing in audio, video, and data communication systems where signal integrity is paramount.

Key Features of the PI5A124TEX

  • Low On-Resistance: The PI5A124TEX boasts a low on-resistance, typically around 5 ohms, which ensures minimal signal loss and distortion when the switch is in the ON state.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.4V to 5.5V, making it suitable for various applications and compatible with many common logic levels.
  • Single Supply Operation: Designed for single supply operation, this switch simplifies power management in systems where dual supplies are not feasible or desired.
  • Fast Switching Speed: The PI5A124TEX offers fast switching speeds, which is crucial for applications requiring quick signal routing changes.
  • Low Power Consumption: With its low power consumption, the PI5A124TEX is ideal for power-sensitive applications, including portable and battery-operated devices.
  • High Off Isolation: The switch provides high off isolation, which prevents signal leakage between channels when the switch is in the OFF state.
  • ESD Protection: It includes built-in ESD protection, safeguarding the device from electrostatic discharges that can potentially damage electronic components.

In addition to these features, the PI5A124TEX is available in a compact package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, which is essential for industrial and automotive applications.

Whether you're designing a sophisticated audio system, an intricate data communication network, or any other application demanding high-performance switching capabilities, the PI5A124TEX from Diodes Incorporated is a component that promises to meet and exceed your requirements.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6372 $50.9760
195+ $0.5229 $101.9655
300+ $0.5065 $151.9500
410+ $0.4902 $200.9820
530+ $0.4739 $251.1670
710+ $0.4248 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess