EN
  • EN
  • DE

PI4ULS5V104ZBEX

Part No PI4ULS5V104ZBEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR AUTO 14QFN / Voltage Level Shifter 4-CH Bidirectional 14-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series ULS
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-QFN (3.5x3.5)
Win Source Part Number 791811-PI4ULS5V104ZBEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI4ULS5V104
Introduction Date July 06, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V104ZBEX CAD Model

Description

Introducing the PI4ULS5V104ZBEX Level Shifter from Diodes Incorporated

The PI4ULS5V104ZBEX is a high-performance, 4-bit bidirectional level shifter designed by Diodes Incorporated, crafted for the efficient voltage level translation between different logic levels. This device is an essential component for modern electronics where interfacing between different voltage domains is required, such as in multi-voltage systems or when connecting peripherals with different voltage requirements.

Key Features:

  • Bidirectional Voltage Translation: The PI4ULS5V104ZBEX allows for seamless data transfer between high-voltage and low-voltage circuits, which is crucial for mixed-voltage system applications.
  • Wide Voltage Range Compatibility: It supports a wide voltage range on the VCCA and VCCB pins, from 1.65V to 5.5V, providing versatility for interfacing with various logic levels.
  • Low Stand-by Current: This level shifter is optimized for power-sensitive applications, featuring a low stand-by current that minimizes power consumption when the device is not actively translating signals.
  • High-Speed Operation: The device is capable of supporting high-speed signal transmission, making it suitable for high-performance systems that require rapid data exchange between components.

Applications:

The PI4ULS5V104ZBEX is ideal for a variety of applications where logic level shifting is necessary. These include:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Embedded Systems

Technical Specifications:

The device comes in a compact, lead-free, RoHS-compliant package, ensuring environmental safety and compatibility with modern manufacturing processes. The PI4ULS5V104ZBEX is designed for robust performance in diverse operating conditions, making it a reliable choice for designers and engineers.

Conclusion:

With its bidirectional voltage translation capability, wide voltage range support, low power consumption, and high-speed operation, the PI4ULS5V104ZBEX from Diodes Incorporated stands out as a versatile solution for addressing the challenges of voltage level translation in multi-voltage systems. Whether it's for consumer electronics or complex embedded systems, this level shifter is engineered to deliver reliable performance and facilitate seamless communication between devices operating at different logic levels.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0168 $51.2856
41+ $2.4753 $101.4873
63+ $2.3980 $151.0740
87+ $2.3206 $201.8922
112+ $2.2433 $251.2496
150+ $2.0112 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess