EN
  • EN
  • DE

PI4ULS3V08MZLE

Part No PI4ULS3V08MZLE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series ULS
Package Tray
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 4
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 90Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Base Product Number PI4ULS3V08
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654817-PI4ULS3V08MZLE
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V08MZLE CAD Model

Description

Introducing the PI4ULS3V08MZLE from Diodes Incorporated

The PI4ULS3V08MZLE is a state-of-the-art, high-performance level shifter designed by Diodes Incorporated to meet the needs of modern electronics that require voltage level translation for a variety of applications. This versatile device allows for bidirectional level shifting between high-speed logic signals, ensuring seamless communication between devices operating at different voltage levels.

Key Features

  • Wide Voltage Range: The level shifter supports a wide range of supply voltages from 1.1V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side. This flexibility makes it suitable for interfacing between low-voltage and higher-voltage logic circuits.
  • High-Speed Performance: With its capability to support high-speed signals, the PI4ULS3V08MZLE is ideal for applications that require fast data transfer rates without compromising signal integrity.
  • Low Power Consumption: The device is designed to consume minimal power, making it an excellent choice for power-sensitive applications.
  • Multiple Channels: It features eight bidirectional channels, providing ample connectivity for complex multi-signal interfacing.
  • Robust ESD Protection: The level shifter is equipped with ESD protection on all pins, safeguarding your circuit against electrostatic discharges and enhancing the longevity of the product.

Applications

The PI4ULS3V08MZLE is suitable for a broad range of applications, including but not limited to:

  • Mobile Devices
  • Notebook and Desktop Computers
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

With its compact U-QFN3030-20 packaging, the PI4ULS3V08MZLE is designed for space-constrained environments, providing a reliable solution without occupying excessive board space. Whether you are designing high-speed interfaces or upgrading existing systems to accommodate different voltage levels, the PI4ULS3V08MZLE from Diodes Incorporated is your go-to component for seamless level shifting operations.

For more detailed specifications and application notes, be sure to consult the datasheet and technical resources provided by Diodes Incorporated for the PI4ULS3V08MZLE level shifter.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7976 $58.7496
51+ $2.2954 $117.0654
78+ $2.2238 $173.4564
108+ $2.1520 $232.4160
139+ $2.0803 $289.1617
186+ $1.8651 $346.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess