EN
  • EN
  • DE

PI4MSD5V9546AZYEX

Part No PI4MSD5V9546AZYEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 4:1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name PI4MSD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4MSD5V9546AZYEXTR, PI4MSD5V9546AZYEXCT, PI4MSD5V9546AZYEXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889172-PI4MSD5V9546AZYEX
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9546AZYEX CAD Model

Description

The PI4MSD5V9546AZYEX is a high-performance, precision-engineered integrated circuit from Diodes Incorporated, designed to meet the rigorous demands of modern electronics. This versatile IC is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and functionality of electronic systems.

Key Features

  • High-Speed Operation: The PI4MSD5V9546AZYEX is built for speed, making it ideal for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to be energy-efficient, minimizing power usage without compromising performance.
  • Robust Interface: It offers a robust interface that ensures reliable communication between components, contributing to the overall stability of the system it is integrated into.
  • Compact Design: The compact form factor of the PI4MSD5V9546AZYEX allows for seamless integration into a wide range of electronic devices, from consumer electronics to industrial systems.

Applications

The PI4MSD5V9546AZYEX is suitable for a diverse array of applications, including but not limited to:

  • High-speed data processing systems
  • Communication equipment
  • Advanced computing devices
  • Portable and wearable technology
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI4MSD5V9546AZYEX is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust in the durability and longevity of this product, even under demanding conditions.

Technical Support and Resources

Comprehensive technical support is available for the PI4MSD5V9546AZYEX, including detailed datasheets, application notes, and design guides. Diodes Incorporated's customer service and technical teams are ready to assist with any questions or challenges that may arise, ensuring a smooth integration process for product developers and engineers.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5034 $52.5510
35+ $2.8746 $100.6110
54+ $2.7847 $150.3738
75+ $2.6949 $202.1175
96+ $2.6051 $250.0896
129+ $2.3356 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess