EN
  • EN
  • DE

PI4MSD5V9545ALEX

Part No PI4MSD5V9545ALEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2 X 1:4 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI4MSD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4MSD5V9545ALEX-ND, PI4MSD5V9545ALEXDICT, PI4MSD5V9545ALEXDIDKR, PI4MSD5V9545ALEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889171-PI4MSD5V9545ALEX
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9545ALEX CAD Model

Description

PI4MSD5V9545ALEX - Diodes Incorporated

The PI4MSD5V9545ALEX is a high-performance, low-power, 4-bit bidirectional voltage-level translator designed by Diodes Incorporated. This device is engineered to provide a seamless interface between devices operating at different voltage levels. It is particularly suitable for applications that require data transfer between low voltage microprocessors or microcontrollers and higher voltage devices.

Key Features

  • Voltage Level Translation: The PI4MSD5V9545ALEX is capable of translating between 1.65V and 5.5V on the VCCA side, and 2.3V to 5.5V on the VCCB side, making it versatile for multi-voltage systems.
  • Bi-directional Interface: With its bi-directional data flow capability without the need for direction control, this component simplifies communication in mixed-voltage systems.
  • High-Speed Operation: It supports high-speed signal propagation with minimal propagation delay, which is essential for high-performance computing and communication applications.
  • Low Standby Current: It features an ultra-low standby current, which is crucial for battery-powered devices where power conservation is a priority.
  • ESD Protection: The device includes robust ESD protection, thereby enhancing the reliability and longevity of the application in which it is used.

Applications

The PI4MSD5V9545ALEX is ideal for a variety of applications, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Data Communication Systems
  • Consumer Electronics

Package and Quality

This level translator is available in a compact, lead-free, RoHS-compliant TSSOP-16 package, which is suitable for automated assembly processes and saves board space. Diodes Incorporated is committed to high-quality standards, and the PI4MSD5V9545ALEX is a testament to their dedication to providing reliable and efficient solutions for electronic circuit design challenges.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8780 $51.8040
43+ $2.3615 $101.5445
66+ $2.2877 $150.9882
91+ $2.2139 $201.4649
117+ $2.1401 $250.3917
157+ $1.9187 $301.2359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess