EN
  • EN
  • DE

PI4IOE5V9555LE

Part No PI4IOE5V9555LE
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features I/O Expander 16 I²C 400 kHz 24-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889165-PI4IOE5V9555LE
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9555LE CAD Model

Description

Overview of PI4IOE5V9555LE from Diodes Incorporated

The PI4IOE5V9555LE is a state-of-the-art I/O expander device from Diodes Incorporated, designed to provide a seamless and efficient solution for expanding the number of I/Os available on a microcontroller or microprocessor. This device is particularly useful for applications where additional I/Os are needed but the use of a larger microcontroller is not feasible due to space, cost, or power constraints.

Key Features

  • Expansive I/O Capabilities: The PI4IOE5V9555LE offers 16 I/O ports which can be configured as inputs or outputs, providing ample flexibility for various applications.
  • High-Speed I²C Interface: It operates via a fast I²C-bus interface with speeds up to 400kHz, allowing for quick communication with the host controller.
  • Adjustable Addressing: The device supports hardware address pins, enabling the use of multiple devices on the same bus without address conflicts.
  • Power Efficiency: Designed with power-saving in mind, the PI4IOE5V9555LE features a low standby current, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, accommodating various system power requirements.
  • Robust Design: The device is engineered to withstand electrostatic discharge (ESD) events, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the PI4IOE5V9555LE makes it suitable for a wide array of applications including, but not limited to:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Portable devices

Technical Specifications

The PI4IOE5V9555LE is available in a space-saving 24-TSSOP package, ensuring a minimal footprint on the PCB. It is also fully compliant with the I²C-bus specification and user-friendly, with an integrated interrupt function that informs the host controller of input changes, thereby reducing the need for continuous polling.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI4IOE5V9555LE is an excellent choice for designers looking to enhance their system's I/O capabilities efficiently and cost-effectively.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Lowest to $1.6007
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.1792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess