EN
  • EN
  • DE

PI4IOE5V6416ZDEX

Part No PI4IOE5V6416ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000588-PI4IOE5V6416ZDEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Interface I/O Expanders
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of I/O 16
Interface I²C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V6416ZDEX CAD Model

Description

PI4IOE5V6416ZDEX I/O Expander from Diodes Incorporated

The PI4IOE5V6416ZDEX from Diodes Incorporated is a 16-bit I²C I/O expander that provides remote I/O expansion for most microcontroller families via the I²C-bus interface. It offers a simple solution when additional I/Os are needed while keeping interconnections to a minimum, making it ideal for battery-powered mobile applications, such as interfacing with sensors, buttons, keypads, and other Human Machine Interface (HMI) devices.

The PI4IOE5V6416ZDEX features a wide operating voltage range of 1.8V to 5.5V, making it compatible with a wide range of microcontrollers. It also has a low operating current of less than 1µA, making it ideal for battery-powered applications.

The PI4IOE5V6416ZDEX is easy to use and configure. It has a simple I²C interface that requires only two signals: SCL and SDA. The device has two address pins, A0 and A1, which allow it to be connected to up to four PI4IOE5V6416ZDEX devices on the same I²C bus.

The PI4IOE5V6416ZDEX has two input/output modes: open-drain and push-pull. In open-drain mode, the output pins can be pulled low by an external device, such as a transistor or pull-up resistor. In push-pull mode, the output pins can be driven high or low by the device itself.

The PI4IOE5V6416ZDEX also has a number of other features, including:

  • Programmable interrupt output
  • Schmitt trigger inputs
  • Output current limiting
  • Thermal shutdown

The PI4IOE5V6416ZDEX is available in a 24-pin TQFN package. It is RoHS compliant and halogen-free.

Applications

The PI4IOE5V6416ZDEX can be used in a wide range of applications, including:

  • Battery-powered mobile devices
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Point-of-sale systems
  • Security systems
  • Home automation

Here are some specific examples of how the PI4IOE5V6416ZDEX can be used:

  • Battery-powered mobile devices: The PI4IOE5V6416ZDEX can be used to expand the I/O capabilities of battery-powered mobile devices, such as smartphones, tablets, and wearables. This can be useful for interfacing with sensors, buttons, keypads, and other HMI devices.
  • Industrial automation: The PI4IOE5V6416ZDEX can be used to control and monitor industrial equipment and processes. It can also be used to interface with industrial sensors and actuators.
  • Consumer electronics: The PI4IOE5V6416ZDEX can be used in consumer electronics devices, such as TVs, set-top boxes, and gaming consoles. It can be used to control and monitor features such as buttons, LEDs, and speakers.
  • Medical devices: The PI4IOE5V6416ZDEX can be used in medical devices, such as patient monitors and insulin pumps. It can be used to control and monitor features such as buttons, LEDs, and sensors.
  • Point-of-sale systems: The PI4IOE5V6416ZDEX can be used in point-of-sale systems to control and monitor features such as cash drawers, barcode scanners, and receipt printers.
  • Security systems: The PI4IOE5V6416ZDEX can be used in security systems to control and monitor features such as door locks, motion detectors, and alarms.
  • Home automation: The PI4IOE5V6416ZDEX can be used in home automation systems to control and monitor features such as lights, thermostats, and security systems.

The PI4IOE5V6416ZDEX is a versatile and easy-to-use I/O expander that can be used in a wide range of applications. It is ideal for applications where additional I/Os are needed while keeping interconnections to a minimum.

You May Also Be Interested in

Microchip Technology
Lowest to $2.9105
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1608 $52.2360
105+ $0.9524 $100.0020
165+ $0.9227 $152.2455
225+ $0.8929 $200.9025
290+ $0.8631 $250.2990
390+ $0.7739 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess