EN
  • EN
  • DE

PI4IOE5V6416Q2LEX

Part No PI4IOE5V6416Q2LEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 24TSSOP / I/O Expander 16 I²C 400 kHz 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Number of I/O 16
Interface I²C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355660-PI4IOE5V6416Q2LEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V6416Q2LEX CAD Model

Description

Introducing the PI4IOE5V6416Q2LEX from Diodes Incorporated

The PI4IOE5V6416Q2LEX is a high-performance, 16-bit I/O expander from Diodes Incorporated, designed to provide seamless integration for a wide range of applications. This versatile component is an ideal solution for expanding the number of I/Os available on microcontrollers and microprocessors, especially when the number of available pins is limited.

Key Features

  • Expansive I/O: The device boasts a 16-bit configuration, offering substantial expansion for any system's I/O capabilities.
  • High-Speed Interface: It features a fast I2C interface that supports standard (100kHz), fast (400kHz), and fast-plus (1MHz) I2C protocols, ensuring compatibility with a broad range of microcontrollers.
  • Adjustable Addressing: Up to eight PI4IOE5V6416Q2LEX devices can be connected on the same I2C bus, thanks to three hardware address pins, allowing for a significant extension of I/Os without bus conflicts.
  • Power Management: An operating voltage range of 1.65V to 5.5V provides flexibility for different power environments and supports low-power applications.
  • Interrupt Function: The device includes an interrupt output that can be configured to reflect the status of the input pins, providing an efficient means for the host controller to detect input changes without constant polling.

Applications

The PI4IOE5V6416Q2LEX is well-suited for a variety of applications, including but not limited to:

  • Server and data center infrastructure
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Automotive modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI4IOE5V6416Q2LEX is no exception. It is built to meet the high standards expected of modern electronic components, ensuring reliability and performance. Whether you are designing a complex server system or a simple consumer gadget, this I/O expander will provide the additional inputs and outputs necessary for your application, all while maintaining a compact footprint on your PCB.

Conclusion

With its robust feature set, compatibility with various I2C speeds, and ability to function across a wide voltage range, the PI4IOE5V6416Q2LEX from Diodes Incorporated stands out as a smart choice for designers looking to enhance their system's I/O capabilities efficiently and cost-effectively.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Microchip Technology
Lowest to $1.1320
Microchip Technology
Lowest to $1.0848
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,658 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess