EN
  • EN
  • DE

PI49FCT20803LEX

Part No PI49FCT20803LEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:7 150MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:7 150 MHz 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 150 MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI49FCT20803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1084763-PI49FCT20803LEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT20803LEX CAD Model

Description

Diodes Incorporated PI49FCT20803LEX Product Overview

The PI49FCT20803LEX from Diodes Incorporated is a high-performance, low-power clock driver that is designed to meet the stringent requirements of today's advanced electronic systems. This integrated circuit is part of Diodes Incorporated's FCT (Fast CMOS TTL-Compatible) series, which is known for its fast propagation delays, low input and output leakage currents, and low power consumption. The PI49FCT20803LEX is an ideal solution for applications that require reliable and efficient clock distribution.

Key Features

  • High-Speed Operation: This clock driver is capable of handling high-frequency clock signals, which is essential for modern high-speed digital systems.
  • Low Skew: The device offers minimal skew between outputs, ensuring that the clock signals are synchronized across the system, which is critical for maintaining data integrity and system reliability.
  • Low Power Consumption: The PI49FCT20803LEX is designed to operate with very low power dissipation, making it suitable for power-sensitive applications.
  • 3-State Outputs: The outputs of the device can be placed in a high impedance state, allowing for easier board routing and system integration.

Applications

The PI49FCT20803LEX is versatile and can be used in a variety of applications, including:

  • Server and workstation clock distribution
  • Telecommunications equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Industrial control systems

Technical Specifications

The technical specifications of the PI49FCT20803LEX include:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input and Output Voltage levels compatible with TTL logic
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in a surface-mount LEX (TSSOP) package

In summary, the PI49FCT20803LEX from Diodes Incorporated is a robust and reliable clock driver that offers high-speed operation, low skew, and low power consumption. Its features and specifications make it an excellent choice for designers looking to optimize their systems for speed and efficiency while maintaining signal integrity across complex digital circuits.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess