EN
  • EN
  • DE

PI3WVR31212AZLE

Part No PI3WVR31212AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.5GHz
Mounting SMD (SMT)
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 364
Win Source Part Number 1207803-PI3WVR31212AZLE
Ultra Librarian 3D Model Ultra Librarian PI3WVR31212AZLE CAD Model

Description

Introducing the PI3WVR31212AZLE from Diodes Incorporated

The PI3WVR31212AZLE is a cutting-edge, high-performance wideband video switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to meet the demanding requirements of high-speed signal switching applications. It is an ideal component for use in consumer electronics, computing, and communication devices where efficient and reliable signal routing is essential.

At the heart of the PI3WVR31212AZLE lies its ability to support 3-lane, 2:1 switching for DisplayPort signals, HDMI, and other high-definition interfaces. This makes it a versatile solution for systems that require the seamless transfer of high-bandwidth video and audio content. The switch is capable of handling data rates up to 10 Gbps per lane, which translates to a total bandwidth of 30 Gbps, ensuring support for the latest high-resolution video standards and providing a future-proof solution for emerging display technologies.

One of the key features of the PI3WVR31212AZLE is its low on-resistance (RON), which minimizes signal attenuation and preserves the integrity of the transmitted data. This characteristic is crucial for maintaining the quality of high-speed signals over longer distances. Additionally, the device offers advanced power management, with an ultra-low power state that significantly reduces power consumption when the switch is not in active operation.

The compact form factor of the PI3WVR31212AZLE, available in a 42-contact TQFN package, makes it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, allowing designers to integrate it into a variety of electronic devices without worrying about space limitations.

For developers and engineers looking to create systems with seamless video and audio switching capabilities, the PI3WVR31212AZLE offers an exceptional balance of performance, power efficiency, and miniaturization. Diodes Incorporated's commitment to quality and innovation is evident in this product, making it a top choice for those in need of a reliable and high-performance video switch solution.

Whether you're designing the next generation of multimedia devices or looking to upgrade existing systems, the PI3WVR31212AZLE from Diodes Incorporated stands ready to deliver the performance and reliability required for today's high-speed video applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess