EN
  • EN
  • DE

PI3WVR14412ZLCEX

Part No PI3WVR14412ZLCEX
Manufacturer Diodes Incorporated
Catalog Linear - Video Processing
Description DISPLAY SWITCH W-QFN3060-40 T&R / Video Switch IC HDMI 2.1 40-TQFN (3x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Switch
Applications Video Display
Standards HDMI 2.1
Voltage - Supply 2.97V ~ 3.63V
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 31-PI3WVR14412ZLCEXTR
Standard Package 3,500
Win Source Part Number 1011728-PI3WVR14412ZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR14412ZLCEX CAD Model

Description

The PI3WVR14412ZLCEX is a cutting-edge video switch from Diodes Incorporated, designed for the seamless routing of high-speed video signals. This product is an integral component for modern applications requiring high-definition video processing and switching, such as multimedia devices, home entertainment systems, and professional broadcasting equipment.

Key Features

  • High Bandwidth: With a wide bandwidth, the PI3WVR14412ZLCEX can support video signals up to 4K resolutions, ensuring that it can handle the latest video standards for ultra-high-definition (UHD) content.
  • Multiple Channels: The device features a 4:1/1:4 channel configuration, which allows for flexible routing of multiple video sources to a single display or one source to multiple displays.
  • Low Crosstalk: Engineered to minimize signal interference, the switch offers low crosstalk, which is essential for maintaining signal integrity and ensuring high-quality video output.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with low power consumption that makes it suitable for battery-powered devices or energy-sensitive applications.
  • Advanced Packaging: The PI3WVR14412ZLCEX comes in a compact package, making it ideal for space-constrained applications without compromising performance.

Applications

The versatility of the PI3WVR14412ZLCEX makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Gaming consoles
  • Professional video editing and broadcasting equipment
  • Digital signage and video walls
  • Virtual reality (VR) and augmented reality (AR) systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3WVR14412ZLCEX is no exception. It is built to meet stringent industry standards, ensuring reliability and longevity in a variety of operating environments. For designers and engineers looking for a high-performance video switch solution, the PI3WVR14412ZLCEX from Diodes Incorporated represents a blend of innovation, efficiency, and reliability.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6916 $51.2244
22+ $4.6700 $102.7400
34+ $4.5241 $153.8194
46+ $4.3782 $201.3972
60+ $4.2322 $253.9320
80+ $3.7944 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess