EN
  • EN
  • DE

PI3VT32X245-ABE

Part No PI3VT32X245-ABE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 40BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-FSOP (0.154", 3.90mm Width)
Case / Package 40-BQSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3VT32X245-ABE-ND, PI3VT32X245-ABEDI
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930454-PI3VT32X245-ABE
Ultra Librarian 3D Model Ultra Librarian PI3VT32X245-ABE CAD Model

Description

Product Overview: PI3VT32X245-ABE from Diodes Incorporated

The PI3VT32X245-ABE is a high-speed, 3.3V, 32-bit bus transceiver from Diodes Incorporated, designed to address the needs of modern high-performance data transfer systems. This component is part of the PI3VT series, which is renowned for its versatility and efficiency in a wide range of applications, including computing, networking, and communication infrastructure.

Key Features

  • High-Speed Data Transfer: The PI3VT32X245-ABE is capable of facilitating data transfer rates that are essential for high-speed applications, ensuring minimal signal delay and high integrity of data transmission.
  • Bi-Directional Interface: With its 32-bit bus interface, this transceiver can operate in both directions, providing flexibility and ease of integration into various system architectures.
  • Low-Voltage Operation: Operating at 3.3V, the device is optimized for low-voltage applications, which is critical for power-sensitive designs, helping to reduce overall power consumption.
  • Bus-Hold Feature: The inclusion of a bus-hold feature prevents floating inputs and ensures stable operation, even if the inputs are not actively driven.

Applications

The PI3VT32X245-ABE is ideal for a range of applications that require high-speed data transfer and reliable performance, such as:

  • Server and workstation backplanes
  • Data communication systems
  • Telecommunication switching systems
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The PI3VT32X245-ABE is manufactured with this commitment in mind, ensuring reliability and performance consistency. It is designed to withstand the challenges of daily operation in complex electronic systems.

Environmental Compliance

The PI3VT32X245-ABE adheres to environmental standards and is compliant with RoHS directives, making it a suitable choice for eco-friendly and sustainable designs. This commitment to environmental stewardship ensures that the product meets global regulatory requirements and helps customers in reducing their ecological footprint.

In conclusion, the PI3VT32X245-ABE from Diodes Incorporated is a robust, high-speed bus transceiver that offers reliability and performance for a multitude of high-speed data transfer applications. Its low-voltage operation, bi-directional interface, and bus-hold feature make it an excellent choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
46+ $2.2222 $102.2212
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,873 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess