EN
  • EN
  • DE

PI3VT3245-AQEX

Part No PI3VT3245-AQEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name PI3VT3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930453-PI3VT3245-AQEX
Ultra Librarian 3D Model Ultra Librarian PI3VT3245-AQEX CAD Model

Description

Introducing the PI3VT3245-AQEX from Diodes Incorporated

The PI3VT3245-AQEX is a high-performance, 8-bit, dual-supply bus transceiver designed by Diodes Incorporated. This component is engineered to provide a seamless interface between a 3.3V bus and a 5V bus in a mixed 3.3V/5V supply environment, making it an ideal solution for bridging data communication between different voltage domains in a wide array of applications.

With its bidirectional voltage translation without direction pin control, the PI3VT3245-AQEX simplifies the design of mixed-voltage systems. The device supports non-preferential voltage translation, which means it can translate from 3.3V to 5V and vice versa, ensuring compatibility and flexibility in various system designs.

Key features of the PI3VT3245-AQEX include:

  • Low On-Capacitance: The device's low on-capacitance (CON) allows for better signal integrity, which is crucial for maintaining high-speed data transfer across the bus.
  • High-Speed Operation: It supports high-speed data processing, which is essential for modern, high-performance computing and communication systems.
  • Power-Off Protection: The PI3VT3245-AQEX provides power-off protection, ensuring that no damaging current flows through the device when it is powered down.
  • 5V Tolerant I/O Ports: The transceiver's I/O ports are 5V tolerant when powered from a 3.3V supply, which adds an extra layer of protection against higher voltage levels and enhances the device's robustness.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the PI3VT3245-AQEX delivers on this front with its low power consumption.
  • Industrial Operating Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for use in harsh environments.

Applications for the PI3VT3245-AQEX are diverse and include use in servers, routers, data storage, and telecommunication equipment, where reliable and efficient voltage level translation is necessary. Its small package size also makes it a good choice for space-constrained applications.

Overall, the PI3VT3245-AQEX is a testament to Diodes Incorporated's commitment to providing high-quality, innovative solutions for complex electronic systems. Its versatility, performance, and reliability make it an excellent choice for designers looking to bridge voltage differences seamlessly within their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,401 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess