The PI3VDP8200ZBE is a high-performance, low-power active switch from Diodes Incorporated designed for signal switching and routing applications. This versatile device is engineered to deliver exceptional signal integrity with minimal distortion, making it an ideal solution for advanced digital multimedia applications.
Key Features
- High Bandwidth: Supports high-speed data rates, ensuring compatibility with fast communication protocols.
- Low Power Consumption: Optimized for energy efficiency, which helps reduce power usage in electronic systems.
- Multiple Channels: Features multiple differential channels to provide flexibility in signal routing.
- High Signal Integrity: Maintains signal quality over long traces and connectors, preserving data integrity.
Applications
The PI3VDP8200ZBE is suitable for a wide range of applications, particularly where high data rates and signal integrity are crucial. It is commonly used in:
- High-definition multimedia interfaces (HDMI)
- Digital Visual Interface (DVI) connections
- DisplayPort interfaces
- USB 3.x data and video switching
Technical Specifications
Parameter
Value
Operating Temperature Range
-40°C to +85°C
Supply Voltage (Vcc)
3.3V ±10%
Bandwidth
High-speed capability
Package
ZBE (small and thin package)
Quality and Reliability
Diodes Incorporated is committed to providing high-quality, reliable products. The PI3VDP8200ZBE is built with this commitment in mind, ensuring that it meets stringent quality standards and is suitable for industrial and commercial use.