EN
  • EN
  • DE

PI3V713-AZLE

Part No PI3V713-AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 7CH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 7
Max On Resistance 5.6 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 1.7GHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (3x6)
Win Source Part Number 004356-PI3V713-AZLE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3V713-AZLE CAD Model

Description

Introducing the PI3V713-AZLE from Diodes Incorporated

The PI3V713-AZLE is a high-performance, low-power, 3.3V, 2:1 multiplexer/demultiplexer (mux/demux) switch designed for HDMI/DVI signal switching, brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This cutting-edge device is ideal for applications where high data integrity and efficient power usage are paramount. The PI3V713-AZLE is engineered to meet the rigorous demands of high-definition multimedia interfaces, making it a perfect fit for consumer electronics, computing, and communication devices.

Key Features

  • High Bandwidth: The PI3V713-AZLE supports high-speed data rates up to 3.4 Gbps per lane, accommodating the latest HDMI and DVI standards and ensuring smooth and clear transmission of high-definition content.
  • Low Crosstalk: With its low crosstalk characteristics, the device minimizes signal interference, providing a reliable and stable connection for critical applications.
  • Low On-Resistance: The low on-resistance (RON) of the switch allows for minimal signal attenuation, ensuring the integrity of the transmitted signal is preserved.
  • Advanced Power Management: The PI3V713-AZLE features an ultra-low power consumption design, which reduces the thermal footprint and helps in extending the battery life of portable devices.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device against static damage, enhancing its durability and lifespan.

Applications

The versatility of the PI3V713-AZLE makes it suitable for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors and graphics cards
  • Home theater systems
  • Media players and streaming devices
  • Switching between HDMI/DVI inputs in multi-source environments

Technical Specifications

The PI3V713-AZLE operates over a wide temperature range and comes in a compact, lead-free, and RoHS-compliant package. It is designed to be pin-compatible with similar devices in the market, facilitating easy upgrades or replacements in existing designs.

In conclusion, the PI3V713-AZLE from Diodes Incorporated is a robust and reliable solution for your high-speed signal switching needs. Its combination of performance, efficiency, and protection features make it an excellent choice for designers looking to enhance their multimedia systems with superior signal integrity and power management.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess