EN
  • EN
  • DE

PI3USB9281GEEX

Part No PI3USB9281GEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC USB 2.0 PORT DETECT 15-CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-WLCSP (1.5x2)
Win Source Part Number 1087936-PI3USB9281GEEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB9281GEEX CAD Model

Description

Diodes Incorporated PI3USB9281GEEX USB 2.0 High-Speed Mobile Charger Detection IC

The PI3USB9281GEEX from Diodes Incorporated is a versatile USB 2.0 high-speed switch designed to facilitate mobile charger detection and data communication for a variety of electronic devices. With its advanced detection capabilities, it can identify different types of charging ports, such as standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP) in accordance with the USB Battery Charging Specification, Revision 1.2.

This integrated circuit (IC) is particularly suitable for mobile applications, including smartphones, tablets, and other portable devices that require efficient charging solutions. The PI3USB9281GEEX enhances user experience by enabling faster charging times and ensuring compatibility with a wide range of charger types.

Key features of the PI3USB9281GEEX include:

  • USB 2.0 high-speed (480Mbps) and full-speed (12Mbps) compatible switch
  • Automatic detection of USB charging schemes
  • Support for USB On-The-Go (OTG) with a 1.8V compatible VBUS detection
  • Low on-resistance (RON) for the switch channels, maximizing efficiency
  • Integrated single-ended and differential switch for USB 2.0 data lines
  • Over-voltage and under-voltage lockout
  • Thermal shutdown protection
  • Small package size (U-DFN3030-10) suitable for space-constrained applications

The PI3USB9281GEEX also boasts I2C-bus interface support, allowing for easy integration into existing designs and providing flexibility for system control. This feature enables programmable interrupt outputs, which can be used to alert the system when various charger types are detected, enhancing the overall responsiveness of the device.

With its robust protection features, including over-voltage, under-voltage, and thermal shutdown, the PI3USB9281GEEX ensures reliable operation under a range of conditions, safeguarding both the charging circuitry and the device it is powering. Its compact form factor makes it an excellent choice for designers looking to conserve PCB space while maintaining high functionality.

Whether it's for personal electronics, wearable technology, or other portable gadgets, the PI3USB9281GEEX from Diodes Incorporated is an ideal solution for sophisticated charger detection and USB data communication needs.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess