EN
  • EN
  • DE

PI3USB9281AGEEX

Part No PI3USB9281AGEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC USB 2.0 PORT DETECT 15CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Mobile Communications
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-XFBGA, WLCSP
Supplier Device Package 15-WLCSP (1.5x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807784-PI3USB9281AGEEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9281AGEEX CAD Model

Description

Diodes Incorporated PI3USB9281AGEEX Overview

The PI3USB9281AGEEX is a high-performance, USB Type-C port detector and switch from Diodes Incorporated, designed to cater to the increasing demand for versatile and robust USB solutions. This integrated circuit is capable of detecting USB Type-C current modes and automatically switches the system's power supply to comply with the USB Type-C specifications.

Key Features

  • USB Type-C Detection: The device can accurately detect the orientation of the USB Type-C connector, allowing for seamless plug and play experience.
  • Multiple Current Modes: It supports different current modes such as Default USB Power, 1.5A at 5V, and 3.0A at 5V, enabling the device to cater to various power requirements.
  • High-Speed Data Switching: The PI3USB9281AGEEX provides high-speed switching for USB 2.0 data lines, ensuring minimal signal degradation and optimal performance.
  • Low Power Consumption: Designed with power efficiency in mind, the device has a low power consumption that makes it suitable for battery-powered applications.
  • Robust ESD Protection: It includes built-in ESD protection circuits, safeguarding the device against electrostatic discharge events and enhancing system reliability.
  • Compact Packaging: The product is available in a compact QFN-16 packaging, which is ideal for space-constrained applications.

Applications

The PI3USB9281AGEEX is a versatile component that finds its application in a variety of consumer electronics. It is particularly useful in devices such as smartphones, tablets, laptops, and other portable devices that utilize USB Type-C connectivity. Its ability to handle power management and data line switching makes it an essential part of modern USB Type-C interfaces.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB9281AGEEX is no exception. It is manufactured with high standards to ensure reliability and longevity, making it a trusted choice for manufacturers looking for a USB Type-C port detector and switch solution.

Overall, the PI3USB9281AGEEX from Diodes Incorporated is an advanced, compact, and reliable solution for USB Type-C port detection and power switching, making it a valuable addition to any modern electronic device.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3647 $58.3520
390+ $0.2994 $116.7660
600+ $0.2901 $174.0600
825+ $0.2807 $231.5775
1,065+ $0.2713 $288.9345
1,425+ $0.2432 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,710 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess