EN
  • EN
  • DE

PI3USB4000BZUAEX

Part No PI3USB4000BZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 8OHM 10UQFN / 1 Circuit IC Switch 2:1 8Ohm 10-UQFN (1.5x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 2.7V ~ 6V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
Switch Time (Ton, Toff) (Max) 100µs, 50ns (Typ)
-3db Bandwidth 1GHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 5pF, 9pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -35dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
Base Product Number PI3USB4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354417-PI3USB4000BZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB4000BZUAEX CAD Model

Description

Diodes Incorporated PI3USB4000BZUAEX Overview

The PI3USB4000BZUAEX is a cutting-edge USB 3.2 Gen 1 switch IC designed by Diodes Incorporated, a leader in high-quality semiconductor solutions. This versatile product is engineered to facilitate the multiplexing of high-speed USB signals and other high-frequency signals, making it an ideal choice for a variety of applications including desktops, laptops, tablets, docking stations, and mobile devices.

With its support for SuperSpeed USB 3.2 Gen 1 data rates up to 5Gbps, the PI3USB4000BZUAEX ensures swift and reliable data transfer, essential for today's high-performance devices. The switch is optimized for signal integrity, providing a low bit-to-bit skew, low crosstalk, and high-bandwidth capabilities that are crucial for maintaining the integrity of high-speed data.

The compact design of the PI3USB4000BZUAEX, housed in a 42-terminal TQFN (6x3.5mm) package, allows for easy integration into space-constrained applications without compromising performance. Its low on-resistance and on-capacitance further enhance its performance by reducing insertion loss and maintaining signal fidelity.

This switch IC also incorporates advanced features such as Hot Plug Detection and Near-End Crosstalk (NEXT) protection. These features ensure that the device not only performs reliably under normal operating conditions but also protects against potential damage from sudden connection changes and signal interference.

The PI3USB4000BZUAEX is built with environmental considerations in mind, complying with RoHS standards to minimize the use of hazardous substances. This commitment to environmental responsibility makes the product suitable for eco-conscious manufacturers and consumers looking to reduce their ecological footprint.

In summary, the PI3USB4000BZUAEX from Diodes Incorporated represents a blend of high-speed performance, compact design, and environmental consideration, making it a top choice for designers and engineers seeking to incorporate a reliable USB 3.2 Gen 1 switch into their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess