EN
  • EN
  • DE

PI3USB221EZWEX

Part No PI3USB221EZWEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB2 SWITCH 3V UDFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features USB Switch IC Channel 10-UDFN (3x3)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-UDFN (3x3)
Family Name PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB221EZWEXDIDKR, PI3USB221EZWEXDICT, PI3USB221EZWEX-ND, PI3USB221EZWEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889134-PI3USB221EZWEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221EZWEX CAD Model

Description

Overview of PI3USB221EZWEX from Diodes Incorporated

The PI3USB221EZWEX is a high-performance, integrated switch from Diodes Incorporated, designed to provide efficient USB 2.0 signal switching solutions for a variety of applications. This versatile component is ideal for consumer electronics, computing devices, and communication systems where USB interfaces are prevalent.

Key Features

  • High-Speed Switching: The PI3USB221EZWEX supports USB 2.0 high-speed data rates of up to 480 Mbps, ensuring seamless data transfer without compromising performance.
  • Low Crosstalk: Engineered to minimize signal interference, this switch exhibits exceptionally low crosstalk, a critical feature for maintaining signal integrity in high-speed data applications.
  • Low On-Capacitance: The low on-capacitance (CON) of the PI3USB221EZWEX allows for improved signal quality, making it suitable for high-frequency signal switching.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against common static electricity damage and enhancing system reliability.
  • Low Power Consumption: The device is designed for power efficiency, which helps to reduce overall power consumption in the systems where it is deployed.

Applications

The PI3USB221EZWEX is a versatile component that can be used in various applications such as:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Hubs and Peripherals
  • Consumer Electronics
  • Networking Equipment

Package and Environmental Compliance

The PI3USB221EZWEX is offered in a compact, lead-free, RoHS-compliant package. Its small form factor makes it an excellent choice for space-constrained applications. The commitment to environmental compliance ensures that the product meets current regulatory requirements and supports the design of eco-friendly electronic products.

In summary, the PI3USB221EZWEX from Diodes Incorporated is a robust USB 2.0 switch that offers high-speed performance, signal integrity, and reliability for a wide range of electronic devices. Its low power consumption and environmental compliance further enhance its appeal to designers looking for sustainable and efficient solutions.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5528 $52.5160
225+ $0.4536 $102.0600
345+ $0.4394 $151.5930
475+ $0.4252 $201.9700
610+ $0.4110 $250.7100
815+ $0.3685 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess