EN
  • EN
  • DE

PI3USB221EQ1ZUAEX

Part No PI3USB221EQ1ZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description USB2 SWITCH U-QFN2015-10 T&R 3K / USB Switch IC 2 Channel 10-UQFN (1.5x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Diodes Incorporated
Packaging Reel - TR
Applications USB
Switch Circuit DPST
Number of Channels 2
On-State Resistance (Max) 7Ohm
Voltage - Supply, Single (V+) 2.3V ~ 3.6V
Voltage - Supply, Dual (V±) 2.3V ~ 3.6V
-3db Bandwidth 1.6GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
REACH Status REACH Unaffected
Other Part Number 31-PI3USB221EQ1ZUAEXTR
Standard Package 3,000
Win Source Part Number 1316639-PI3USB221EQ1ZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221EQ1ZUAEX CAD Model

Description

Overview of PI3USB221EQ1ZUAEX

The PI3USB221EQ1ZUAEX is a high-performance, integrated USB 2.0 switch from Diodes Incorporated designed to provide an efficient solution for switching USB 2.0 signals. This versatile product is essential for applications requiring multiplexing between two USB hosts or host and device, making it ideal for a wide range of consumer electronics, computing devices, and communication systems.

Key Features

  • USB 2.0 Compatibility: The switch is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB interfaces.
  • High Bandwidth: With a bandwidth of 1 GHz, the PI3USB221EQ1ZUAEX can easily handle the high-speed data transfer rates required by USB 2.0 applications.
  • Low Crosstalk: The device features exceptionally low crosstalk, which minimizes signal interference and maintains signal integrity across connected devices.
  • Low On-Capacitance: The low on-capacitance (Con) feature ensures minimal signal attenuation, preserving the quality of data transmission.
  • Power Efficiency: The switch operates with a low power consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device from voltage spikes, enhancing its durability and reliability.
  • Compact Packaging: Housed in an ultra-small package, the PI3USB221EQ1ZUAEX is ideal for space-constrained applications.

Applications

The PI3USB221EQ1ZUAEX is versatile enough to be used in various applications, including but not limited to:

  • Smartphones and tablets
  • Notebook and desktop computers
  • Docking stations
  • USB peripherals and accessories
  • Consumer electronics such as digital cameras and media players

Conclusion

In summary, the PI3USB221EQ1ZUAEX from Diodes Incorporated is a robust USB 2.0 switch that offers high performance, low power consumption, and advanced features for signal integrity. Its compact form factor and comprehensive ESD protection make it an ideal choice for manufacturers looking to enhance the connectivity and durability of their USB-enabled devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5245 $60.3175
270+ $0.4304 $116.2080
420+ $0.4170 $175.1400
575+ $0.4036 $232.0700
745+ $0.3901 $290.6245
995+ $0.3497 $347.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,092 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess