EN
  • EN
  • DE

PI3USB102EZLE+DMX

Part No PI3USB102EZLE+DMX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH 10TQFN / USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications USB
Number of Channels 1
On-State Resistance (Max) 4Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 5.5V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-TQFN (1.3x1.6)
Base Product Number PI3USB102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3USB102EZLE+DMXTR,31-PI3USB102EZLE+DMXDKR,31-PI3USB102EZLE+DMXCT,PI3USB102EZLE+DMX-ND
Standard Package 3,500
Win Source Part Number 975833-PI3USB102EZLE+DMX
Ultra Librarian 3D Model Ultra Librarian PI3USB102EZLE+DMX CAD Model

Description

The PI3USB102EZLE+DMX from Diodes Incorporated is a cutting-edge USB 2.0 high-speed (480Mbps) switch designed for multiplexing/demultiplexing USB signals. This switch is an ideal solution for applications requiring the routing of high-speed differential signals with minimal signal distortion and attenuation.

Key Features

  • USB 2.0 Compatibility: Fully compliant with USB 2.0 high-speed (480Mbps) and backward compatible with full-speed (12Mbps) and low-speed (1.5Mbps) operation.
  • Low Power Consumption: Designed for power efficiency, the PI3USB102EZLE+DMX consumes minimal power, making it suitable for battery-powered devices.
  • High Bandwidth: Offers a wide bandwidth to ensure signal integrity, which is critical for maintaining high-speed data transfers without compromise.
  • Enhanced ESD Protection: Integrated ESD protection circuitry shields the device from electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Compact Packaging: Available in a space-saving package, the switch is perfect for applications where board space is at a premium.

Applications

The PI3USB102EZLE+DMX is versatile and can be used in a variety of applications, including:

  • USB port isolation and switching in desktop and laptop computers.
  • Peripheral device connections such as printers, scanners, and external hard drives.
  • Consumer electronics that require USB connectivity, such as smart TVs and media players.
  • Mobile and handheld devices where USB port conservation is necessary.
  • Industrial equipment that leverages USB interfaces for communication and data transfer.

Technical Specifications

The PI3USB102EZLE+DMX offers a robust set of technical specifications that ensure seamless integration and operation within USB systems:

  • Single 3.3V Power Supply
  • Low On-Capacitance: 6pF (typical)
  • Low On-Resistance: 4Ω (typical)
  • High Off-Isolation: -40dB at 240MHz
  • Crosstalk: -35dB at 240MHz
  • Operating Temperature Range: -40°C to 85°C

With its robust design and advanced features, the PI3USB102EZLE+DMX from Diodes Incorporated is an excellent choice for any application requiring reliable USB 2.0 switching capabilities.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7730 $53.1900
70+ $1.4548 $101.8360
110+ $1.4093 $155.0230
150+ $1.3639 $204.5850
190+ $1.3184 $250.4960
255+ $1.1820 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,651 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess