EN
  • EN
  • DE

PI3PCIE3442ZLEX

Part No PI3PCIE3442ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH PCI EXPRESS 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express® Switch IC 8 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930439-PI3PCIE3442ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442ZLEX CAD Model

Description

Diodes Incorporated PI3PCIE3442ZLEX PCIe Packet Switch

The PI3PCIE3442ZLEX from Diodes Incorporated is a cutting-edge PCIe packet switch designed to facilitate high-speed interconnectivity between multiple devices in a system. This component is a perfect solution for expanding the number of PCIe ports in a compact and efficient manner, making it an ideal choice for applications in servers, workstations, embedded systems, and networking equipment.

With its PCIe 3.0 support, the PI3PCIE3442ZLEX ensures compatibility with the latest generation of PCIe devices, offering transfer rates of up to 8.0 GT/s per lane. This high-performance switch features a 4-lane, 2-port configuration, providing a flexible and scalable approach to system design. It allows for seamless communication between the CPU and peripheral devices, ensuring minimal latency and maximum throughput.

One of the key benefits of this product is its low power consumption, which is crucial for energy-sensitive applications. The switch is designed to operate efficiently, with advanced power management features that help reduce overall system power draw. Additionally, the PI3PCIE3442ZLEX comes in a compact 196-ball BGA package, which is optimal for space-constrained environments.

Reliability is a core aspect of the PI3PCIE3442ZLEX, with built-in features that ensure stable and secure data transmission. It includes support for error handling and reporting mechanisms, which are essential for mission-critical systems where data integrity is paramount. Furthermore, the switch is designed to be hot-swappable, supporting the hot-plug functionality that is often required in server and storage applications.

Integration of the PI3PCIE3442ZLEX into a system is made easier thanks to its compliance with the PCI Express Base Specification. This ensures that the switch can be adopted with minimal development overhead, reducing time-to-market for products that incorporate it. The product also comes with the support and quality assurance that Diodes Incorporated is known for, giving system designers and engineers confidence in their choice of interconnect solutions.

In conclusion, the PI3PCIE3442ZLEX from Diodes Incorporated represents a sophisticated and reliable solution for expanding PCIe capabilities in a wide range of electronic systems. Its performance, efficiency, and design flexibility make it an essential component for modern, high-speed data environments.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,185 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess