EN
  • EN
  • DE

PI3PCIE3422ZHE

Part No PI3PCIE3422ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 8 X SPST 42TQFN / PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 2
On-State Resistance (Max) 15Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 7GHz
Features Bi-Directional
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3PCIE3422
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261801-PI3PCIE3422ZHE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3422ZHE CAD Model

Description

Introducing the PI3PCIE3422ZHE from Diodes Incorporated

The PI3PCIE3422ZHE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is optimized for performance and reliability, catering to the needs of next-generation computing and communications systems.

Key Features and Benefits

  • High-Performance PCIe Switching: The PI3PCIE3422ZHE is a high-speed PCIe 3.0 packet switch that supports lane speeds up to 8.0 GT/s, enabling fast and efficient data transfer between multiple PCIe devices.
  • Energy Efficiency: With an advanced power management system, this product offers reduced power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Flexibility: The switch is designed to be highly configurable, supporting a variety of lane configurations and allowing for broad design adaptability in end-user applications.
  • Robust Design: Built with Diodes Incorporated's commitment to quality, the PI3PCIE3422ZHE ensures high reliability and long-term performance even in the most demanding environments.
  • Ease of Integration: The product comes in a compact package and is compatible with existing PCIe ecosystems, thereby simplifying design integration and accelerating time to market.

Applications

The PI3PCIE3422ZHE is ideally suited for a wide range of applications, including:

  • Data Centers and Servers
  • High-Performance Computing
  • Networking and Communication Equipment
  • Storage Systems
  • Embedded Systems

Technical Specifications

Below are some of the technical highlights of the PI3PCIE3422ZHE:

  • PCIe 3.0 compliant
  • Supports 8.0 GT/s, 5.0 GT/s, and 2.5 GT/s lane speeds
  • Low-power architecture
  • Multiple lane and port configurations
  • Highly integrated design
  • Compact packaging for space-constrained applications

For engineers and designers looking for a high-performance PCIe switching solution, the PI3PCIE3422ZHE from Diodes Incorporated offers a perfect blend of speed, power efficiency, and reliability. Its advanced features and proven design make it a go-to component for cutting-edge electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,077 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess